Integra Technologies, Inc. BiPolar Pallets & Modules IBP2934M190

Description
Part number IBP2934M190 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.4 GHz. The pallet amplifier supplies a minimum of 190 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.
Description
Part number IBP2934M190 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.4 GHz. The pallet amplifier supplies a minimum of 190 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Pallets & Modules - IBP2934M190 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar Pallets & Modules
IBP2934M190
BiPolar Pallets & Modules IBP2934M190
Part number IBP2934M190 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.4 GHz. The pallet amplifier supplies a minimum of 190 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Part number IBP2934M190 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.4 GHz. The pallet amplifier supplies a minimum of 190 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IBP2934M190
Product Name BiPolar Pallets & Modules
Applications Radar Systems
Frequency Range 2900 to 3400 MHz
Minimum Gain 7.5 dB
Maximum Gain 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
SMT MMIC, High Power, Linear Amplifier, 10 MHz to 10 GHz, 50Ω, 5x5 mm QFN Style Package - PMA5-83-2W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 10000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
DC - 3500 MHz Cascadable SiGe HBT Amplifier - QPA6489A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details