Integra Technologies, Inc. LDMOS Pallets & Modules ILMP2731M260

Description
Part number ILMP2731M260 is a 50 W matched 2-stage high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70-3.10GHz. The pallet amplifier supplies a minimum of 260 watts of peak pulse power under the conditions of 300ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.
Description
Part number ILMP2731M260 is a 50 W matched 2-stage high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70-3.10GHz. The pallet amplifier supplies a minimum of 260 watts of peak pulse power under the conditions of 300ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
LDMOS Pallets & Modules - ILMP2731M260 - Integra Technologies, Inc.
El Segundo, CA, USA
LDMOS Pallets & Modules
ILMP2731M260
LDMOS Pallets & Modules ILMP2731M260
Part number ILMP2731M260 is a 50 W matched 2-stage high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70-3.10GHz. The pallet amplifier supplies a minimum of 260 watts of peak pulse power under the conditions of 300ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Part number ILMP2731M260 is a 50 W matched 2-stage high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70-3.10GHz. The pallet amplifier supplies a minimum of 260 watts of peak pulse power under the conditions of 300ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number ILMP2731M260
Product Name LDMOS Pallets & Modules
Applications Radar Systems
Frequency Range 2700 to 3100 MHz
Minimum Gain 22.8 dB
Maximum Gain 22.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
SMT MMIC, Low Noise, Medium Power, Linear Transistor, 10 MHz to 4000 MHz, 50Ω, QFN Style Package - TAV1-331+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 12 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - RF5110GTR7 - 027394-RF5110GTR7 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 950 MHz
Minimum Gain 32 dB
View Details