Integra Technologies, Inc. LDMOS Pallets & Modules ILP1214EL200

Description
Part number ILP1214EL200 is a 50 ù matched 2- stage high power pulsed radar pallet amplifier for L-Band radar systems operating over the instantaneous bandwidth of 1215-1400. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 16ms pulse width and 50% duty cycle. All units are 100% screened for large signal RF parameters.
Description
Part number ILP1214EL200 is a 50 ù matched 2- stage high power pulsed radar pallet amplifier for L-Band radar systems operating over the instantaneous bandwidth of 1215-1400. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 16ms pulse width and 50% duty cycle. All units are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
LDMOS Pallets & Modules - ILP1214EL200 - Integra Technologies, Inc.
El Segundo, CA, USA
LDMOS Pallets & Modules
ILP1214EL200
LDMOS Pallets & Modules ILP1214EL200
Part number ILP1214EL200 is a 50 ù matched 2- stage high power pulsed radar pallet amplifier for L-Band radar systems operating over the instantaneous bandwidth of 1215-1400. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 16ms pulse width and 50% duty cycle. All units are 100% screened for large signal RF parameters.

Part number ILP1214EL200 is a 50 Ù matched 2- stage high power pulsed radar pallet amplifier for L-Band radar systems operating over the instantaneous bandwidth of 1215-1400. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 16ms pulse width and 50% duty cycle. All units are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number ILP1214EL200
Product Name LDMOS Pallets & Modules
Applications Radar Systems
Frequency Range 1200 to 1400 MHz
Minimum Gain 22.3 dB
Maximum Gain 22.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 2000 MHz to 30 GHz, 50Ω, 5x5 mm QFN Style Package - AVA-0233LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 30000 MHz
Minimum Gain 1 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 2312-QPL1812TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details