Integra Technologies, Inc. LDMOS Pallets & Modules ILP2731M260

Description
Part number ILP2731M260 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70- 3.10GHz. The pallet amplifier supplies a minimum of 260 watts of peak pulse power under the conditions of 300us pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.
Description
Part number ILP2731M260 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70- 3.10GHz. The pallet amplifier supplies a minimum of 260 watts of peak pulse power under the conditions of 300us pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
LDMOS Pallets & Modules - ILP2731M260 - Integra Technologies, Inc.
El Segundo, CA, USA
LDMOS Pallets & Modules
ILP2731M260
LDMOS Pallets & Modules ILP2731M260
Part number ILP2731M260 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70- 3.10GHz. The pallet amplifier supplies a minimum of 260 watts of peak pulse power under the conditions of 300us pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Part number ILP2731M260 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.70- 3.10GHz. The pallet amplifier supplies a minimum of 260 watts of peak pulse power under the conditions of 300us pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number ILP2731M260
Product Name LDMOS Pallets & Modules
Applications Radar Systems
Frequency Range 2700 to 3100 MHz
Minimum Gain 10.6 dB
Maximum Gain 10.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, SOT-89 Style Package - GALI-33+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 4000 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - 2312-QPL8832SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details