Integra Technologies, Inc. GaN Pallets & Modules IGNP2729M1KW-GPS

Description
IGNP2729M1KW-GPS is a single 50V supply, 50 ƒçmatched, GaN-based pulsed power pallet amplifiers for S-Band radar systems operating in the 2.70-2.90 GHz instantaneous frequency band. The pallet amplifier supplies a minimum of 1000 watts of peak pulsed output power under the conditions of 300ƒýs pulse width and 10% duty cycle. The pallet contains bias sequencing and RF-activated gate biasing circuitry to reduce output noise and simplify system integration. All units are 100% screened for large signal RF parameters.
Request a Quote Datasheet
Description
IGNP2729M1KW-GPS is a single 50V supply, 50 ƒçmatched, GaN-based pulsed power pallet amplifiers for S-Band radar systems operating in the 2.70-2.90 GHz instantaneous frequency band. The pallet amplifier supplies a minimum of 1000 watts of peak pulsed output power under the conditions of 300ƒýs pulse width and 10% duty cycle. The pallet contains bias sequencing and RF-activated gate biasing circuitry to reduce output noise and simplify system integration. All units are 100% screened for large signal RF parameters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GaN Pallets & Modules - IGNP2729M1KW-GPS - Integra Technologies, Inc.
El Segundo, CA, USA
GaN Pallets & Modules
IGNP2729M1KW-GPS
GaN Pallets & Modules IGNP2729M1KW-GPS
IGNP2729M1KW-GPS is a single 50V supply, 50 ƒçmatched, GaN-based pulsed power pallet amplifiers for S-Band radar systems operating in the 2.70-2.90 GHz instantaneous frequency band. The pallet amplifier supplies a minimum of 1000 watts of peak pulsed output power under the conditions of 300ƒýs pulse width and 10% duty cycle. The pallet contains bias sequencing and RF-activated gate biasing circuitry to reduce output noise and simplify system integration. All units are 100% screened for large signal RF parameters.

IGNP2729M1KW-GPS is a single 50V supply, 50 ƒÇmatched, GaN-based pulsed power pallet amplifiers for S-Band radar systems operating in the 2.70-2.90 GHz instantaneous frequency band. The pallet amplifier supplies a minimum of 1000 watts of peak pulsed output power under the conditions of 300ƒÝs pulse width and 10% duty cycle. The pallet contains bias sequencing and RF-activated gate biasing circuitry to reduce output noise and simplify system integration. All units are 100% screened for large signal RF parameters.

Supplier's Site
RF Amplifiers - 2251-IGNP2729M1KW-GPS-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 2.7GHz ~ 2.9GHz Module

RF Amplifier IC General Purpose 2.7GHz ~ 2.9GHz Module

Buy Now Datasheet

Technical Specifications

  Integra Technologies, Inc. DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number IGNP2729M1KW-GPS 2251-IGNP2729M1KW-GPS-ND
Product Name GaN Pallets & Modules RF Amplifiers
Applications Radar Systems General Purpose
Frequency Range 2700 to 2900 MHz 2700 to 2900 MHz
Minimum Gain 11 dB 11.3 dB
Maximum Gain 11 dB 11.3 dB
Output Power 60 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
SMT MMIC, Low Noise, Linear Amplifier, 1800 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-63GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DC - 3500 MHz Cascadable SiGe HBT Amplifier - QPA6489A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details