Integra Technologies, Inc. BiPolar Pallets & Modules IBP2931MH270

Description
Part number IBP2931MH270 is a 50 ƒç matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.1 GHz. The pallet amplifier supplies a minimum of 270 watts of peak pulse power under the conditions of 100ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.
Description
Part number IBP2931MH270 is a 50 ƒç matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.1 GHz. The pallet amplifier supplies a minimum of 270 watts of peak pulse power under the conditions of 100ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Pallets & Modules - IBP2931MH270 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar Pallets & Modules
IBP2931MH270
BiPolar Pallets & Modules IBP2931MH270
Part number IBP2931MH270 is a 50 ƒç matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.1 GHz. The pallet amplifier supplies a minimum of 270 watts of peak pulse power under the conditions of 100ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Part number IBP2931MH270 is a 50 ƒÇ matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.9-3.1 GHz. The pallet amplifier supplies a minimum of 270 watts of peak pulse power under the conditions of 100ƒÝs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IBP2931MH270
Product Name BiPolar Pallets & Modules
Applications Radar Systems
Frequency Range 2900 to 3100 MHz
Minimum Gain 8 dB
Maximum Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VH2+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - 2312-QPA9903TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1880 MHz
View Details