Integra Technologies, Inc. GaN Pallets & Modules IGNP1011M1600

Description
IGNP1011M1600 is a 50ƒç matched, GaN-based pulsed power pallet amplifier for L-Band avionics systems operating in the 1030 -1090 instantaneous frequency band. The pallet amplifier supplies a minimum of 1600 watts of peak pulsed output power under the conditions of 100ƒýs pulse width and 2% duty cycle. All units are 100% screened for large signal RF parameters.
Description
IGNP1011M1600 is a 50ƒç matched, GaN-based pulsed power pallet amplifier for L-Band avionics systems operating in the 1030 -1090 instantaneous frequency band. The pallet amplifier supplies a minimum of 1600 watts of peak pulsed output power under the conditions of 100ƒýs pulse width and 2% duty cycle. All units are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
GaN Pallets & Modules - IGNP1011M1600 - Integra Technologies, Inc.
El Segundo, CA, USA
GaN Pallets & Modules
IGNP1011M1600
GaN Pallets & Modules IGNP1011M1600
IGNP1011M1600 is a 50ƒç matched, GaN-based pulsed power pallet amplifier for L-Band avionics systems operating in the 1030 -1090 instantaneous frequency band. The pallet amplifier supplies a minimum of 1600 watts of peak pulsed output power under the conditions of 100ƒýs pulse width and 2% duty cycle. All units are 100% screened for large signal RF parameters.

IGNP1011M1600 is a 50ƒÇ matched, GaN-based pulsed power pallet amplifier for L-Band avionics systems operating in the 1030 -1090 instantaneous frequency band. The pallet amplifier supplies a minimum of 1600 watts of peak pulsed output power under the conditions of 100ƒÝs pulse width and 2% duty cycle. All units are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IGNP1011M1600
Product Name GaN Pallets & Modules
Applications Radar Systems
Frequency Range 1030 to 1090 MHz
Minimum Gain 15.2 dB
Maximum Gain 15.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
DOCSIS 3.1 MMIC Power Doubler Amplifier, 75Ω, 45 to 1218 MHz - ADCA3270 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 2312-QPL8834SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details