Integra Technologies, Inc. GaN Pallets & Modules IGNP2729M800

Description
Part number IGNP2729M800 is a 50 ƒç matched GaNbased high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 800 watts of peak pulse power under the conditions of 300ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.
Description
Part number IGNP2729M800 is a 50 ƒç matched GaNbased high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 800 watts of peak pulse power under the conditions of 300ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
GaN Pallets & Modules - IGNP2729M800 - Integra Technologies, Inc.
El Segundo, CA, USA
GaN Pallets & Modules
IGNP2729M800
GaN Pallets & Modules IGNP2729M800
Part number IGNP2729M800 is a 50 ƒç matched GaNbased high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 800 watts of peak pulse power under the conditions of 300ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Part number IGNP2729M800 is a 50 ƒÇ matched GaNbased high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 800 watts of peak pulse power under the conditions of 300ƒÝs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IGNP2729M800
Product Name GaN Pallets & Modules
Applications Radar Systems
Frequency Range 2700 to 2900 MHz
Minimum Gain 11 dB
Maximum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-4+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
DC - 6000 MHz Cascadable Gain Block - ECG002C-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details