Integra Technologies, Inc. LDMOS Pallets & Modules ILP3135M240

Description
Part number ILP3135M240 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier supplies a minimum of 240 watts of peak pulse power under the conditions of 300us pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.
Description
Part number ILP3135M240 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier supplies a minimum of 240 watts of peak pulse power under the conditions of 300us pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
LDMOS Pallets & Modules - ILP3135M240 - Integra Technologies, Inc.
El Segundo, CA, USA
LDMOS Pallets & Modules
ILP3135M240
LDMOS Pallets & Modules ILP3135M240
Part number ILP3135M240 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier supplies a minimum of 240 watts of peak pulse power under the conditions of 300us pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Part number ILP3135M240 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier supplies a minimum of 240 watts of peak pulse power under the conditions of 300us pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number ILP3135M240
Product Name LDMOS Pallets & Modules
Applications Radar Systems
Frequency Range 3100 to 3500 MHz
Minimum Gain 9.8 dB
Maximum Gain 9.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 6000 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 2312-QPL1819TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details