Integra Technologies, Inc. GaN Pallets & Modules IGNP0912L1KW

Description
Part number IGNP0912L1KW is a 50 č matched GaN-based high power pulsed pallet amplifier for LBand avionics systems operating over the instantaneous bandwidth of 0.960-1.215 GHz. The pallet amplifier supplies a minimum of 1000 watts of peak pulse power under the conditions of 2.5ms pulse width and 20% duty cycle. All devices are 100% screened for large signal RF parameters.
Description
Part number IGNP0912L1KW is a 50 č matched GaN-based high power pulsed pallet amplifier for LBand avionics systems operating over the instantaneous bandwidth of 0.960-1.215 GHz. The pallet amplifier supplies a minimum of 1000 watts of peak pulse power under the conditions of 2.5ms pulse width and 20% duty cycle. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
GaN Pallets & Modules - IGNP0912L1KW - Integra Technologies, Inc.
El Segundo, CA, USA
GaN Pallets & Modules
IGNP0912L1KW
GaN Pallets & Modules IGNP0912L1KW
Part number IGNP0912L1KW is a 50 č matched GaN-based high power pulsed pallet amplifier for LBand avionics systems operating over the instantaneous bandwidth of 0.960-1.215 GHz. The pallet amplifier supplies a minimum of 1000 watts of peak pulse power under the conditions of 2.5ms pulse width and 20% duty cycle. All devices are 100% screened for large signal RF parameters.

Part number IGNP0912L1KW is a 50 Ă matched GaN-based high power pulsed pallet amplifier for LBand avionics systems operating over the instantaneous bandwidth of 0.960-1.215 GHz. The pallet amplifier supplies a minimum of 1000 watts of peak pulse power under the conditions of 2.5ms pulse width and 20% duty cycle. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IGNP0912L1KW
Product Name GaN Pallets & Modules
Applications Radar Systems
Frequency Range 960 to 1215 MHz
Minimum Gain 14.5 dB
Maximum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable Gain Block - AG602-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Specs
Applications RF Microwave
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details