Integra Technologies, Inc. BiPolar Pallets & Modules IBP2731M200

Description
Part number IBP2731M200 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 200ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.
Description
Part number IBP2731M200 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 200ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Pallets & Modules - IBP2731M200 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar Pallets & Modules
IBP2731M200
BiPolar Pallets & Modules IBP2731M200
Part number IBP2731M200 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 200ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Part number IBP2731M200 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 200ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IBP2731M200
Product Name BiPolar Pallets & Modules
Applications Radar Systems
Frequency Range 2700 to 3100 MHz
Minimum Gain 8.7 dB
Maximum Gain 8.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA734L16E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-5SM+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details