Integra Technologies, Inc. BiPolar Pallets & Modules IBP3135M150

Description
Part number IBP3135M150 is a 50 ƒç matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies a minimum of 150 watts of peak pulse power under the conditions of 100ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.
Description
Part number IBP3135M150 is a 50 ƒç matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies a minimum of 150 watts of peak pulse power under the conditions of 100ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Pallets & Modules - IBP3135M150 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar Pallets & Modules
IBP3135M150
BiPolar Pallets & Modules IBP3135M150
Part number IBP3135M150 is a 50 ƒç matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies a minimum of 150 watts of peak pulse power under the conditions of 100ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Part number IBP3135M150 is a 50 ƒÇ matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies a minimum of 150 watts of peak pulse power under the conditions of 100ƒÝs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IBP3135M150
Product Name BiPolar Pallets & Modules
Applications Radar Systems
Frequency Range 3100 to 3500 MHz
Minimum Gain 7.5 dB
Maximum Gain 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 1600 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-162LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
60 - 3500 MHz, 0.25 Watt Linear Amplifier - AH128-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 60 to 3500 MHz
Output Power 25 dBm
View Details