Integra Technologies, Inc. BiPolar Pallets & Modules IBP2729M300

Description
Part number IB2729M300 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 300 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.
Description
Part number IB2729M300 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 300 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Pallets & Modules - IBP2729M300 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar Pallets & Modules
IBP2729M300
BiPolar Pallets & Modules IBP2729M300
Part number IB2729M300 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 300 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Part number IB2729M300 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 300 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IBP2729M300
Product Name BiPolar Pallets & Modules
Applications Radar Systems
Frequency Range 2700 to 2900 MHz
Minimum Gain 8.5 dB
Maximum Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4446D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37500 to 42500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details