Integra Technologies, Inc. BiPolar Pallets & Modules IBP3134M220

Description
Part number IBP3134M220 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. The pallet amplifier supplies a minimum of 220 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.
Description
Part number IBP3134M220 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. The pallet amplifier supplies a minimum of 220 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Pallets & Modules - IBP3134M220 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar Pallets & Modules
IBP3134M220
BiPolar Pallets & Modules IBP3134M220
Part number IBP3134M220 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. The pallet amplifier supplies a minimum of 220 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Part number IBP3134M220 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.4 GHz. The pallet amplifier supplies a minimum of 220 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IBP3134M220
Product Name BiPolar Pallets & Modules
Applications Radar Systems
Frequency Range 3100 to 3400 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2000 MHz to 2400 MHz, 50Ω - ZHL2G02G4125X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2400 MHz
Minimum Gain 46 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - RF3376SR - 1008839-RF3376SR - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Minimum Gain 18 dB
View Details