Powell Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
10P10C, Vertical, No Shield, RMK4 Keying
10P10C, Vertical, No Shield
10P10C, Vertical, Shield, RMK4 Keying
10P10C, Vertical, Shielded
8P8C, RA, CAT6A, Shield, Recessed Profil
8P8C, RA, Shield, Low Profile, No LEDs
8P8C, RA, Shield, Low Profile, With LEDs
8P8C, Vertical, No Shield, No LEDs
8P8C, Vertical, No Shield, Single Port
8P8C, Vertical, No Shield, With LEDs, Gr
8P8C, Vertical, No Shield, With LEDs, Re
8P8C, Vertical, No Shield, With LEDs, Ye
8P8C, Vertical, No Shield, With LEDs
8P8C, Vertical, Shield, No LEDs, Red Hou
8P8C, Vertical, Shield, No LEDs, Yellow
8P8C, Vertical, Shield, No LEDs
8P8C, Vertical, Shield, Single Port, No
8P8C, Vertical, Shield, Single Port
8P8C, Vertical, Shield, With LEDs
Connector
ROHS MOD JACK W/O LEDS
ROHS MOD JACK WITH LED
Vertical, Shield, No LEDs
VT No Shield No LEDs
VT Shield No LEDs

<< Prev Next >>