Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Cat5e, Pressfit, Stacked, Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSGE4887441.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
8P8C, Cat5e, Pressfit, Stacked, Shield,
Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
Modular Connectors / Ethernet Connectors Cat5e Pressfit 2x2 With Shield with LED
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJSGE4887441 | RJSGE4887441-ND | RJSGE4887441 | RJSGE4887441 | 2173985 | RJSGE4887441 | 01AH2277 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Ethernet Connectors | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | |||||
| Termination | Press-Fit | Through Hole |