Stewart Connector - A Bel Group Modular Connectors / Ethernet Connectors SS-39200-027

Description
RJ45 Modular Jack
Request a Quote Datasheet
Description
RJ45 Modular Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
SS-39200-027
Modular Connectors / Ethernet Connectors SS-39200-027
RJ45 Modular Jack

RJ45 Modular Jack

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
SS-39200-027
Modular Connectors / Ethernet Connectors SS-39200-027
Modular Plug, Cat6a, 8P 8C, Shielded, .0

Modular Plug, Cat6a, 8P 8C, Shielded, .0

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 380-1285-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
380-1285-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 380-1285-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a Crimp

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a Crimp

Buy Now Datasheet
Connectors Modular, Shielded / Filtered Plugs & Jacks - SS-39200-027 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Shielded / Filtered Plugs & Jacks
SS-39200-027
Connectors Modular, Shielded / Filtered Plugs & Jacks SS-39200-027
8P8C SHLD MODULAR PLUG

8P8C SHLD MODULAR PLUG

Buy Now
Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type Stewart Connector - 56AC3183 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type Stewart Connector
56AC3183
Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type Stewart Connector 56AC3183
CONNECTOR, RJ45, PLUG, 8P8C, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - SS-39200-027 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
SS-39200-027
Modular Connectors / Ethernet Connectors SS-39200-027
Modular Connectors / Ethernet Connectors RJ45 Connector

Modular Connectors / Ethernet Connectors RJ45 Connector

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SS-39200-027 380-1285-ND SS-39200-027 56AC3183 SS-39200-027
Product Name Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Connectors Modular, Shielded / Filtered Plugs & Jacks Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type Stewart Connector Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Voltage Rating 150 volts
Contact Size (AWG) 23 to 28 AWG
Unlock Full Specs
to access all available technical data