Bel Fuse – Circuit Protection Modular/Ethernet Connector (RJ45, RJ11) Jacks SS-6444-FLS

Description
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded
Request a Quote Datasheet
Description
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 380-1311-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
380-1311-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 380-1311-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
SS-6444-FLS
Modular Connectors / Ethernet Connectors SS-6444-FLS
Modular Jack, Standard, Horizontal (90),

Modular Jack, Standard, Horizontal (90),

Buy Now
Connector, Rj9, Jack, 4P4C, Th; Modular Connector Type Stewart Connector - 61AC8348 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj9, Jack, 4P4C, Th; Modular Connector Type Stewart Connector
61AC8348
Connector, Rj9, Jack, 4P4C, Th; Modular Connector Type Stewart Connector 61AC8348
CONNECTOR, RJ9, JACK, 4P4C, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

CONNECTOR, RJ9, JACK, 4P4C, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - SS-6444-FLS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
SS-6444-FLS
Modular Connectors / Ethernet Connectors SS-6444-FLS
Modular Connectors / Ethernet Connectors RJ45 Connector

Modular Connectors / Ethernet Connectors RJ45 Connector

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 380-1311-ND SS-6444-FLS 61AC8348 SS-6444-FLS
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Connector, Rj9, Jack, 4P4C, Th; Modular Connector Type Stewart Connector Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Through Hole Mount Board Lock
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
3A Electronic Connector - 316-103906-6 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details