Powell Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
6P6C, RA, No Shield, No LEDs, 4 Port
6P6C, RA, No Shield, No LEDs
6P6C, RA, No Shield, With LEDs, 4 Port
6P6C, RA, No Shield, With LEDs
6P6C, RA, Shield, No LEDs, 4 Port
6P6C, RA, Shield, No LEDs
6P6C, RA, Shield, With LEDs, 4 Port
6P6C, RA, Shield, With LEDs
6P6C, SMT, No Shield, 1 Port
6P6C, SMT, Shielded, 1 Port
8P8C RA Shield No LEDs
8P8C, RA, No Shield, No LEDs, 4 Port
8P8C, RA, Shield, With LEDs, 2 Port
8P8C, RA, Shield, With LEDs, 4 Port
8P8C, RA, Shield, With LEDs, Low Profile
8P8C, RA, Shield, With LEDs
8P8C, SMT, No Shield, 1 Port, Green Hous
8P8C, SMT, No Shield, 1 Port, White Hous
8P8C, SMT, No Shield, 1 Port, Yellow Hou
8P8C, SMT, No Shield, 1 Port
8P8C, SMT, Shielded, 1 Port
8P8C, Vertical, No Shield, With LEDs
8P8C, Vertical, Shield, No LEDs, No Pane
8P8C, Vertical, Shield, No LEDs
8P8C, Vertical, Shield, With LEDs, No Pa
8P8C, Vertical, Shield, With LEDs
8P8CVTNoshldNoLEDs
8P8CVTshldNoLEDs
8P8CVTshldWithLEDs
Connector
RJMG 1X1, 10/100, With LEDs, G/Y
STACKED MODULAR JACK

<< Prev Next >>