Powell Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 6P6C, Stacked, 2 Port, Shield, LEDs | |
| 6P6C, Stacked, 2 Port, Shield, No LEDs | |
| Connector | |
| RJ45 Stacked LEDs 4 Port | |
| RJ45, RA, No Shield, No LEDs | |
| RJ45, RA, No Shield, With LED | |
| RJ45, RA, No Shield, With LEDs | |
| RJ45, RA, Shielded, No LEDs | |
| RJ45, Stacked, LEDs, 2 Port | |
| RJ45, Stacked, LEDs, 4 Port | |
| RJ45, Stacked, Shield, LEDs, 2 Port | |
| RJ45, Stacked, Shield, LEDs, 8 Port | |
| RJ45, Stacked, Shield, No LEDs, 2 Port | |
| RJ45RAshldedNoLEDs | |
| RJ45RAshldedWithLEDs | |
| RJ45StackedshldLEDs2 Port | |
| RJ45StackedshldLEDs4 Port | |
| RJ45StackedshldLEDs8 Port | |
| RJ45StackedshldNoLED s2 | |
| RJ45StackedshldNoLED s4 | |
| RJ45StackedshldNoLED s8 |
| << Prev | Next >> |