Jack Modular Connector 8p8c (RJ45, Ethernet) 45° Angle Shielded Cat6a
2.5G, 5G and 10G, Angle Jack (45), Panel
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 45 DEG SHIELD JACK
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 380-1384-ND | SS-60300-059 | 08AH6602 | SS-60300-059 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Stewart Connector | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | PCB Mount |