Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
RJ45 Modular Jack
Modular Jack, Standard, Horizontal (90),
CONN TEL/TELC F 8 POS 2.54MM SLDR RA TH 8TERM ROHS COMPLIANT: YES
CONNECTOR, RJ45, JACK, 8P8C, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJ45 Connector
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 380-1025-ND | SS-6488S-A-PG4-BA | 82AC0078 | 61AC8364 | SS-6488S-A-PG4-BA |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Conn Tel/telc F 8 Pos 2.54Mm Sldr Ra Th 8Term Rohs Compliant Stewart Connector | Connector, Rj45, Jack, 8P8C, Th; Modular Connector Type Stewart Connector | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | ||||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Through Hole Mount | PCB Mount |