Amphenol Corporation Modular Jacks RJSGE4886411

Description
Modular Jacks, Modular Jack, Input Output Connector, 8P8C, CAT5E, Press Fit ,Right Angle, with LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSGE4886411.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack, Input Output Connector, 8P8C, CAT5E, Press Fit ,Right Angle, with LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSGE4886411.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJSGE4886411 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJSGE4886411
Modular Jacks RJSGE4886411
Modular Jacks, Modular Jack, Input Output Connector, 8P8C, CAT5E, Press Fit ,Right Angle, with LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSGE4886411.

Modular Jacks, Modular Jack, Input Output Connector, 8P8C, CAT5E, Press Fit ,Right Angle, with LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSGE4886411.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJSGE4886411 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJSGE4886411
Modular Connectors / Ethernet Connectors RJSGE4886411
8P8C, Cat5e, Pressfit, Stacked, Shield,

8P8C, Cat5e, Pressfit, Stacked, Shield,

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - RJSGE4886411-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
RJSGE4886411-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks RJSGE4886411-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5e

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RJSGE4886411 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJSGE4886411
Modular Connectors / Ethernet Connectors RJSGE4886411
Modular Connectors / Ethernet Connectors Cat5e Pressfit 2x2 With Shield with LED

Modular Connectors / Ethernet Connectors Cat5e Pressfit 2x2 With Shield with LED

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Amphenol Communications Solutions - 01AH2274 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Amphenol Communications Solutions
01AH2274
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Amphenol Communications Solutions 01AH2274
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RJSGE4886411 RJSGE4886411 RJSGE4886411-ND RJSGE4886411 01AH2274
Product Name Modular Jacks Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle Right Angle
Termination Press-Fit Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28586-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details