Powell Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| CON TH RJ45 2X1PORT | |
| Connector | |
| Gt262 Series 10/100 Base-t Single Port | |
| P/N: RB2-10229RBF,1X2P | |
| RJ Point Five Jack, Micro, 2 Port, Horiz | |
| RJ Point Five Jack, Micro, Horizontal, N | |
| RJ Point Five Jack, Micro, Horizontal, P | |
| Rj45 1x1 10/100 Base Type With Filter Wi | |
| RJ45 1X1 10/100 SINK TYPE | |
| RJ45 1X1 GIGABIT SINK | |
| RJ45 Stacked LEDs 4 Port | |
| RJ45 Stacked No LEDs 4 Port | |
| RJ45, Stacked, LEDs, 4 Port | |
| RJ45, Stacked, No LEDs, 4 Port | |
| RJ45, Stacked, No Shield, LEDs, 2 Port | |
| RJ45, Stacked, No Shield, LEDs, 4 Port | |
| RJ45, Stacked, No Shield, LEDs, 8 Port | |
| RJ45, Stacked, No Shield, No LEDs, 2 Por | |
| RJ45, Stacked, No Shield, No LEDs, 4 Por | |
| RJ45, Stacked, No Shield, No LEDs, 8 Por | |
| RJ45, Stacked, No, Shield, No LEDs, 2 Po | |
| RJ45, Stacked, Shield, LEDs, 2 Port | |
| RJ45, Stacked, Shield, LEDs, 8 Port | |
| RJ45, Stacked, Shield, No LEDs, 2 Port, | |
| RJ45, Stacked, Shield, No LEDs, 2 Port | |
| RJ45, Stacked, Shield, No LEDs, 8 Port | |
| RJ45,2X1,1G | |
| RJ45StackedNoshldLED s4 | |
| RJ45StackedNoshldLED s8 | |
| RJ45StackedNoshldNoL EDs4 | |
| RJ45StackedNoshldNoL EDs8 | |
| RJ45StackedshldLEDs2 fltr | |
| RJ45StackedshldLEDs8 Port | |
| RJ45StackedshldNoLED s8 | |
| RJ45StckshldNoLEDs2f ltr | |
| RJAMG 10/100 stack signle USB 2.0, no LE | |
| RJAMG 10/100 stack signle USB 2.0, with | |
| RJAMG 1x1, 10/100, SMT type, no LEDs | |
| RJAMG 1x1, 10/100, SMT type, with LEDs | |
| RJAMG 1x1, 1000 base-T , no Leds, | |
| RJAMG 1x1, 1000 base-T , V/T type, no LE | |
| RJAMG 1x1, 1000 base-T , with Leds, | |
| RJAMG 1x1, 10G , sink type , tab down, w | |
| RJAMG 1x2, 10/100, with Leds | |
| RJAMG 1x4, 1000 base-T , no Leds, | |
| RJAMG 1x4, 1000 base-T , with Leds, | |
| RJAMG 2x4, 1000 base-T , with Leds, | |
| RJMAG 10/100 CONNECTOR | |
| RJMAG 1000 base-T stack dual USB 2.0, w | |
| RJMAG 1000 base-T stack dual USB 2.0, wi | |
| RJMAG 1000 base-T stack dual USB 3.0, w | |
| RJMAG 1000 base-T stack single USB 2.0, | |
| RJMAG 1x1 10/100 with LED, R/A dip type | |
| RJMAG 1x1, 10/100, no LEDs , V/T type | |
| RJMAG 1x1, 10/100, with LEDs , V/T type | |
| RJMAG 1x1, 1000 base-T, no LEDs , sink t | |
| RJMAG 1x1, 1000 base-T, no LEDs | |
| RJMAG 1x1, 1000 base-T, with LEDs , low | |
| RJMAG 1x1, 1000 base-T, with LEDs , shor | |
| RJMAG 1x1, 1000 base-T, with LEDs , sink | |
| RJMAG 1x1, 1000 base-T, with LEDs | |
| RJMAG 1x2, 10/100, with LEDs | |
| RJMAG 1x2, 1000 base-T, with LEDs , sink | |
| RJMAG 1x4, 10/100, tab down, no LEDs | |
| RJMAG 1x4, 10/100, tab down, with LEDs | |
| RJMAG 1x4, 1000 base-T, sink type | |
| RJMAG 1x4, 1000 base-T, with LEDs | |
| RJMAG 2X1, 10/100, with lower current LE | |
| RJMAG CONNECTOR 10/100 | |
| RJMAG, 2x1,1000 base-T , No LEDs | |
| RJMAG, 2x1,1000 base-T with bottom LEDs | |
| RJMAG, 2x1,1000 base-T with LEDs | |
| RJMAG, 2x4,1000 base-T no LEDs | |
| RJMAG, 2x4,1000 base-T with LEDs | |
| RJMG 10/100 CONNECTOR | |
| RJMG 10/100 G&Y 1KPF SP | |
| RJMG 10/100 G/GY 5C SP | |
| RJMG 10/100,SHIELDED | |
| Rjmg 1x1 Tab Up 10/100 30u W/o Led | |
| Rjmg 1x1 Tab Up 10/100 6u W/o Led | |
| RJMG 1X1, 10/100, sink type, tab down wt | |
| RJMG 1X1, 10/100, tab donw, no LEDs | |
| RJMG 1X1, 10/100, tab donw, With LEDs G | |
| RJMG 1X1, 10/100, tab up, no LEDs, | |
| RJMG 1X1, 10/100, tab up, with LEDs, | |
| RJMG 1X1, 10/100, tab up,with LEDs, G/Y | |
| RJMG 1X1, 10/100, Without LEDs. With PoE | |
| RJMG 1X1, 10/100,with LEDs, G/Y | |
| RJMG 2X1 1000 BASE-T | |
| RJMG 2x2, 10/100, with LEDs | |
| RJMG CONN.10/100 | |
| RJMG GIGA BIT CONN | |
| RJMG SINGLE CONN 10/100 | |
| Rjmg Single Port 10/100 Base-t | |
| Rjmg Standing, 10/100 , Ohne Led, Shield | |
| Rjmg,10/100 Tab-up,1:1 Ratio W/ Poe,no L | |
| Rjmg,10/100tab-up,1: 1 Ratio W/ Poe,leds | |
| RJMG201821130ER-RJ45 1X1 GIGABIT SINK | |
| RJMG2210 SERIES 2X1 | |
| SFP+ / Pluggable I/O Connector Cage |
| << Prev | Next >> |