Unshielded, CAT6a, Punch Down Block, 8P
Connector Wiring Block Punchdown Block White
SS-51000-003 ROHS COMPLIANT: YES
CONNECTOR, RJ45, 8P8C, THROUGH HOLE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
CONN PUNCHDOWN BLOCK WHITE
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SS-51000-003 | 380-1306-ND | 79AH6866 | 61AC8326 | SS-51000-003 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector Wiring Blocks Accessories | Ss-51000-003 Rohs Compliant Bel | Connector, Rj45, 8P8C, Through Hole; Modular Connector Type Stewart Connector | Modular Connector Wiring Blocks Accessories |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector |