Modular Jacks, Modular Jack - Right Angle, Input Output Connectors 8P8C, No Sheild, No Light Pipes., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSSE508001T.
CONN MOD JACK 8P8C R/A UNSHLD
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
SMT, 8P8C, No Shield, 1 Port
Modular Connectors / Ethernet Connectors SMT 8P8C No Shield 1 Port Product overview: RJSSE508001T from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJSSE508001T can be used for catalog matching and distributor lookup.
Conn RJ-45 RCP 8 POS 1.27mm Solder RA SMD 8 Terminal 1 Port T/R
CONN MOD JACK 8P8C R/A UNSHLD
Modular Connectors / Ethernet Connectors SMT 8P8C No Shield 1 Port
RJ45 CONN, R/A JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJSSE508001T | 664-RJSSE508001TDKR-ND | RJSSE508001T | 2022-RJSSE508001T | 44-RJSSE508001T | RJSSE508001T | RJSSE508001T | 49X7697 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Electronic Connector | Conn RJ-45 RCP 8 POS 1.27mm Solder RA SMD 8 Terminal 1 Port T/R | Modular Connector Jacks | Modular Connectors / Ethernet Connectors | Rj45 Conn, R/a Jack, 8P8C, 1Port, Smt; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle | 90° Angle (Right) | Right Angle | |||||
| Termination | Surface Mount | Solder | Solder | SMD/SMT |