HDMI HDMI 1.4 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
RJ45 Modular Jack
HDMI Connector, Right Angle, With Flange
HDMI CONN W/FLANGE, 1.4 TYPE A, RCPT; No. of Contacts:19Contacts;
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 380-SS-53000-002-ND | SS-53000-002 | SS-53000-002 | 39AH0177 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Modular Connectors / Ethernet Connectors | Unspecified Connectors | Hdmi Conn W/flange, 1.4 Type A, Rcpt; No. Of Contacts Stewart Connector |
| Category | USB | |||
| Connector Type | HDMI | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | |||
| Mounting | Surface Mount, Right Angle; Through Hole | PCB Mount |