Modular Jack, Standard, Micro, Horizonta
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat5
CONNECTOR, RJ11, JACK, 6P6C, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONNECTOR, RJ11, JACK, 6P6C, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJ45 Connector
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SS-7066-NF | 380-1043-ND | 56AC3203 | SS-7066-NF |
| Product Name | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connector, Rj11, Jack, 6P6C, Th; Modular Connector Type Stewart Connector | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Category | Modular Connector and RJ Connector | |||
| Mounting | Through Hole | Through Hole Mount | PCB Mount |