diaago 1.0-10µL Pipette, Ovation, M (Mechanical) LV1070-0010

Description
The Mechanical Volume Adjust (M) Ovation® Pipette from VistaLab is a mechanical 2-stroke (overblow) low-force plunger operation. Comes with a mechanical precise ‘click stop’ volume adjustment, also autoclavable for easy sterilization with a built-in microtube cap opener. A shelf hanger is included with each pipette. Features Superior accuracy and precision Unmatched patented ergonomic design Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment
Description
The Mechanical Volume Adjust (M) Ovation® Pipette from VistaLab is a mechanical 2-stroke (overblow) low-force plunger operation. Comes with a mechanical precise ‘click stop’ volume adjustment, also autoclavable for easy sterilization with a built-in microtube cap opener. A shelf hanger is included with each pipette. Features Superior accuracy and precision Unmatched patented ergonomic design Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
1.0-10µL Pipette, Ovation, M (Mechanical) - LV1070-0010 - diaago
Danville, CA, United States
1.0-10µL Pipette, Ovation, M (Mechanical)
LV1070-0010
1.0-10µL Pipette, Ovation, M (Mechanical) LV1070-0010
The Mechanical Volume Adjust (M) Ovation® Pipette from VistaLab is a mechanical 2-stroke (overblow) low-force plunger operation. Comes with a mechanical precise ‘click stop’ volume adjustment, also autoclavable for easy sterilization with a built-in microtube cap opener. A shelf hanger is included with each pipette. Features Superior accuracy and precision Unmatched patented ergonomic design Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment

The Mechanical Volume Adjust (M) Ovation® Pipette from VistaLab is a mechanical 2-stroke (overblow) low-force plunger operation. Comes with a mechanical precise ‘click stop’ volume adjustment, also autoclavable for easy sterilization with a built-in microtube cap opener. A shelf hanger is included with each pipette.

Features

  • Superior accuracy and precision
  • Unmatched patented ergonomic design
  • Audible “click” tip attachment to ensure consistent loading
  • Easy spring-loaded “flick” tip ejection for low thumb force
  • Self-standing (attached tips remain elevated off benchtop)
  • Color-coded body for easy volume identification
  • Nozzles containing filter for fluid contamination protection
  • Individually serialized
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1070-0010
Product Name 1.0-10µL Pipette, Ovation, M (Mechanical)
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Fixed Volume SoftGrip Pipette - 55019-01 - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Number of Channels 1
View Details
Pipettes - 1793665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 6999 µl (0.4272 cubic inches)
View Details
Automatic, Repeating Pipettes -  - Restek
Specs
Configuration Pipette
Volume 1000 to 24997 µl (0.0610 to 1.53 cubic inches)
View Details