diaago 1000µL Pipette, Ovation, (F1) Fixed Volume, One Stroke LV1157-1000

Description
Fixed Volume (F1 & F2) Ovation® Pipette from VistaLabs has superior accuracy and precision. Unmatched patented ergonomic design and audible “click” tip attachment to ensure consistent loading. Features Mechanical 1-stroke (F1) or 2-stroke (with overblow) (F2) low-force plunger operation Ovation F1 is available in 11 fixed volumes ranging from 5 μL- 1000 μL Ovation F2 is available in 13 fixed volumes ranging from 1 μL- 1000 μL Custom fixed volumes available upon request Built-in microtube cap opener Shelf hanger included Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment
Description
Fixed Volume (F1 & F2) Ovation® Pipette from VistaLabs has superior accuracy and precision. Unmatched patented ergonomic design and audible “click” tip attachment to ensure consistent loading. Features Mechanical 1-stroke (F1) or 2-stroke (with overblow) (F2) low-force plunger operation Ovation F1 is available in 11 fixed volumes ranging from 5 μL- 1000 μL Ovation F2 is available in 13 fixed volumes ranging from 1 μL- 1000 μL Custom fixed volumes available upon request Built-in microtube cap opener Shelf hanger included Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
1000µL Pipette, Ovation, (F1) Fixed Volume, One Stroke - LV1157-1000 - diaago
Danville, CA, United States
1000µL Pipette, Ovation, (F1) Fixed Volume, One Stroke
LV1157-1000
1000µL Pipette, Ovation, (F1) Fixed Volume, One Stroke LV1157-1000
Fixed Volume (F1 & F2) Ovation® Pipette from VistaLabs has superior accuracy and precision. Unmatched patented ergonomic design and audible “click” tip attachment to ensure consistent loading. Features Mechanical 1-stroke (F1) or 2-stroke (with overblow) (F2) low-force plunger operation Ovation F1 is available in 11 fixed volumes ranging from 5 μL- 1000 μL Ovation F2 is available in 13 fixed volumes ranging from 1 μL- 1000 μL Custom fixed volumes available upon request Built-in microtube cap opener Shelf hanger included Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment

Fixed Volume (F1 & F2) Ovation® Pipette from VistaLabs has superior accuracy and precision. Unmatched patented ergonomic design and audible “click” tip attachment to ensure consistent loading.

Features

  • Mechanical 1-stroke (F1) or 2-stroke (with overblow) (F2) low-force plunger operation
  • Ovation F1 is available in 11 fixed volumes ranging from 5 μL- 1000 μL
  • Ovation F2 is available in 13 fixed volumes ranging from 1 μL- 1000 μL
  • Custom fixed volumes available upon request
  • Built-in microtube cap opener
  • Shelf hanger included
  • Easy spring-loaded “flick” tip ejection for low thumb force
  • Self-standing (attached tips remain elevated off benchtop)
  • Color-coded body for easy volume identification
  • Nozzles containing filter for fluid contamination protection
  • Individually serialized
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1157-1000
Product Name 1000µL Pipette, Ovation, (F1) Fixed Volume, One Stroke
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

ZEUS Self-Contained Pipetting Module -  - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Volume 1 to 1000 µl (6.10E-5 to 0.0610 cubic inches)
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Pipettes - 2519313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 4999 µl (0.3051 cubic inches)
View Details
Specs
Configuration Tip
Pipette Material Virgin Polypropylene
Volume 0.1000 to 10 µl (6.10E-6 to 6.10E-4 cubic inches)
View Details