diaago 25-1250µL Pipette, Ovation, (E8) Electronic Multichannel, Purple LV1160-1250

Description
This Electronic Multichannel (E8 & E12) Ovation® Pipette from VistaLabs is a fully electronic operation that comes in 8-channel (E8) and 12-channel (E12) versions. You can also make 3 custom programmable volume pre-sets. A power supply and a shelf hanger included. Programmable functions for: multi-dispensing serial dilutions mixing reverse pipetting pipetting speed Features Superior accuracy and precision Unmatched patented ergonomic design Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment
Description
This Electronic Multichannel (E8 & E12) Ovation® Pipette from VistaLabs is a fully electronic operation that comes in 8-channel (E8) and 12-channel (E12) versions. You can also make 3 custom programmable volume pre-sets. A power supply and a shelf hanger included. Programmable functions for: multi-dispensing serial dilutions mixing reverse pipetting pipetting speed Features Superior accuracy and precision Unmatched patented ergonomic design Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
25-1250µL Pipette, Ovation, (E8) Electronic Multichannel, Purple - LV1160-1250 - diaago
Danville, CA, United States
25-1250µL Pipette, Ovation, (E8) Electronic Multichannel, Purple
LV1160-1250
25-1250µL Pipette, Ovation, (E8) Electronic Multichannel, Purple LV1160-1250
This Electronic Multichannel (E8 & E12) Ovation® Pipette from VistaLabs is a fully electronic operation that comes in 8-channel (E8) and 12-channel (E12) versions. You can also make 3 custom programmable volume pre-sets. A power supply and a shelf hanger included. Programmable functions for: multi-dispensing serial dilutions mixing reverse pipetting pipetting speed Features Superior accuracy and precision Unmatched patented ergonomic design Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment

This Electronic Multichannel (E8 & E12) Ovation® Pipette from VistaLabs is a fully electronic operation that comes in 8-channel (E8) and 12-channel (E12) versions. You can also make 3 custom programmable volume pre-sets. A power supply and a shelf hanger included.

Programmable functions for:

  • multi-dispensing
  • serial dilutions
  • mixing
  • reverse pipetting
  • pipetting speed

Features

  • Superior accuracy and precision
  • Unmatched patented ergonomic design
  • Audible “click” tip attachment to ensure consistent loading
  • Easy spring-loaded “flick” tip ejection for low thumb force
  • Self-standing (attached tips remain elevated off benchtop)
  • Color-coded body for easy volume identification
  • Nozzles containing filter for fluid contamination protection
  • Individually serialized
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1160-1250
Product Name 25-1250µL Pipette, Ovation, (E8) Electronic Multichannel, Purple
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Pipettes - 1793660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 4999 µl (0.3051 cubic inches)
View Details
200uL, Racked, Filter, Pre-Sterilized, 96 tips/rack - 68008-23 - Hamilton Company
Specs
Configuration Tip
Volume 2 to 200 µl (1.22E-4 to 0.0122 cubic inches)
View Details
Large Bulb Pipette - 29220 - Qosina Corp.
Specs
Configuration Pipette
Pipette Material LDPE
Volume 7499 µl (0.4577 cubic inches)
View Details