diaago 5µL Pipette, MLA, Precision, Silver LV1101

Description
Precision MLA Pipettes from VistaLab are known as the Classic Model, best known for needing a single-stroke “to deliver” operation. It is available in 28 fixed volumes ranging from 5 μL- 1000 μL. This pipette is easily adjusted as needed to achieve accurate performance on dense or viscous liquids. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment
Description
Precision MLA Pipettes from VistaLab are known as the Classic Model, best known for needing a single-stroke “to deliver” operation. It is available in 28 fixed volumes ranging from 5 μL- 1000 μL. This pipette is easily adjusted as needed to achieve accurate performance on dense or viscous liquids. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
5µL Pipette, MLA, Precision, Silver - LV1101 - diaago
Danville, CA, United States
5µL Pipette, MLA, Precision, Silver
LV1101
5µL Pipette, MLA, Precision, Silver LV1101
Precision MLA Pipettes from VistaLab are known as the Classic Model, best known for needing a single-stroke “to deliver” operation. It is available in 28 fixed volumes ranging from 5 μL- 1000 μL. This pipette is easily adjusted as needed to achieve accurate performance on dense or viscous liquids. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

Precision MLA Pipettes from VistaLab are known as the Classic Model, best known for needing a single-stroke “to deliver” operation. It is available in 28 fixed volumes ranging from 5 μL- 1000 μL. This pipette is easily adjusted as needed to achieve accurate performance on dense or viscous liquids.

Features

  • Modern, sleek, anodized metal finish.
  • Superior performance
  • Constructed w/ precision engineered aluminum and stainless steel
  • Color-coded body for easy volume identification
  • Individually serialized
  • Light plunger forces for easy operation with thumb/ forefinger
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1101
Product Name 5µL Pipette, MLA, Precision, Silver
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

Pipettes - 1793681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 3000 µl (0.1831 cubic inches)
View Details
Fixed Volume SoftGrip Pipette - 55019-09 - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Number of Channels 1
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Handheld Pipette Tips - Finntip Flex Filter Pipette Tip Series - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Configuration Tip
Pipette Material Polyethylene
Volume 5 to 1200 µl (3.05E-4 to 0.0732 cubic inches)
View Details