diaago 10mL Pipette, MLA, Macro, Red LV1070

Description
The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment
Description
The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
10mL Pipette, MLA, Macro, Red - LV1070 - diaago
Danville, CA, United States
10mL Pipette, MLA, Macro, Red
LV1070
10mL Pipette, MLA, Macro, Red LV1070
The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL.

Features

  • Modern, sleek, anodized metal finish.
  • Superior performance
  • Constructed w/ precision engineered aluminum and stainless steel
  • Color-coded body for easy volume identification
  • Individually serialized
  • Light plunger forces for easy operation with thumb/ forefinger
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1070
Product Name 10mL Pipette, MLA, Macro, Red
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Pipettes - 2012473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 99989 µl (6.1 cubic inches)
View Details
TIP,10RACK,200UL - 68008-11 - Hamilton Company
Specs
Configuration Tip
Volume 2 to 200 µl (1.22E-4 to 0.0122 cubic inches)
View Details
Automatic, Repeating Pipettes -  - Restek
Specs
Configuration Pipette
Volume 1000 to 24997 µl (0.0610 to 1.53 cubic inches)
View Details