Fixed Volume (F1 & F2) Ovation® Pipette from VistaLabs has superior accuracy and precision. Unmatched patented ergonomic design and audible “click” tip attachment to ensure consistent loading.
Features
Mechanical 1-stroke (F1) or 2-stroke (with overblow) (F2) low-force plunger operation
Ovation F1 is available in 11 fixed volumes ranging from 5 μL- 1000 μL
Ovation F2 is available in 13 fixed volumes ranging from 1 μL- 1000 μL
Custom fixed volumes available upon request
Built-in microtube cap opener
Shelf hanger included
Easy spring-loaded “flick” tip ejection for low thumb force
Self-standing (attached tips remain elevated off benchtop)
Color-coded body for easy volume identification
Nozzles containing filter for fluid contamination protection
Individually serialized
Calibration Certificate included
In-lab calibration adjustment
Fixed Volume (F1 & F2) Ovation® Pipette from VistaLabs has superior accuracy and precision. Unmatched patented ergonomic design and audible “click” tip attachment to ensure consistent loading.
Features
- Mechanical 1-stroke (F1) or 2-stroke (with overblow) (F2) low-force plunger operation
- Ovation F1 is available in 11 fixed volumes ranging from 5 μL- 1000 μL
- Ovation F2 is available in 13 fixed volumes ranging from 1 μL- 1000 μL
- Custom fixed volumes available upon request
- Built-in microtube cap opener
- Shelf hanger included
- Easy spring-loaded “flick” tip ejection for low thumb force
- Self-standing (attached tips remain elevated off benchtop)
- Color-coded body for easy volume identification
- Nozzles containing filter for fluid contamination protection
- Individually serialized
- Calibration Certificate included
- In-lab calibration adjustment