diaago 0.2-2µL Pipette, Ovation, Quick-Set (QS), Red LV1057-0002

Description
These Quick Set Digital Volume Adjust (QS) Ovation Pipettes from VistaLabs have superior accuracy and precision. With an unmatched patented ergonomic design. Features Mechanical 2-stroke (with overblow) low-force plunger operation Digital keypad volume adjustment 5 Custom programmable volume pre-sets Built-in microtube cap opener Shelf hanger included with each pipette Replaceable CR2 battery powered Multi-pipette sets available Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment
Description
These Quick Set Digital Volume Adjust (QS) Ovation Pipettes from VistaLabs have superior accuracy and precision. With an unmatched patented ergonomic design. Features Mechanical 2-stroke (with overblow) low-force plunger operation Digital keypad volume adjustment 5 Custom programmable volume pre-sets Built-in microtube cap opener Shelf hanger included with each pipette Replaceable CR2 battery powered Multi-pipette sets available Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
0.2-2µL Pipette, Ovation, Quick-Set (QS), Red - LV1057-0002 - diaago
Danville, CA, United States
0.2-2µL Pipette, Ovation, Quick-Set (QS), Red
LV1057-0002
0.2-2µL Pipette, Ovation, Quick-Set (QS), Red LV1057-0002
These Quick Set Digital Volume Adjust (QS) Ovation Pipettes from VistaLabs have superior accuracy and precision. With an unmatched patented ergonomic design. Features Mechanical 2-stroke (with overblow) low-force plunger operation Digital keypad volume adjustment 5 Custom programmable volume pre-sets Built-in microtube cap opener Shelf hanger included with each pipette Replaceable CR2 battery powered Multi-pipette sets available Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment

These Quick Set Digital Volume Adjust (QS) Ovation Pipettes from VistaLabs have superior accuracy and precision. With an unmatched patented ergonomic design.

Features

  • Mechanical 2-stroke (with overblow) low-force plunger operation
  • Digital keypad volume adjustment
  • 5 Custom programmable volume pre-sets
  • Built-in microtube cap opener
  • Shelf hanger included with each pipette
  • Replaceable CR2 battery powered
  • Multi-pipette sets available
  • Audible “click” tip attachment to ensure consistent loading
  • Easy spring-loaded “flick” tip ejection for low thumb force
  • Self-standing (attached tips remain elevated off benchtop)
  • Color-coded body for easy volume identification
  • Nozzles containing filter for fluid contamination protection
  • Individually serialized
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1057-0002
Product Name 0.2-2µL Pipette, Ovation, Quick-Set (QS), Red
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Volume SoftGrip Pipette - 55019-11 - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Number of Channels 1
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Pipettes - 1793669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 4999 µl (0.3051 cubic inches)
View Details
Specs
Configuration Pipette (optional feature); Tip
View Details