diaago 8mL Pipette, MLA, Macro, Red LV1078

Description
The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment
Description
The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
8mL Pipette, MLA, Macro, Red - LV1078 - diaago
Danville, CA, United States
8mL Pipette, MLA, Macro, Red
LV1078
8mL Pipette, MLA, Macro, Red LV1078
The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL.

Features

  • Modern, sleek, anodized metal finish.
  • Superior performance
  • Constructed w/ precision engineered aluminum and stainless steel
  • Color-coded body for easy volume identification
  • Individually serialized
  • Light plunger forces for easy operation with thumb/ forefinger
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1078
Product Name 8mL Pipette, MLA, Macro, Red
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

TIP,6RACK,FPS,1ML - 68010-13 - Hamilton Company
Specs
Configuration Tip
Volume 500 to 1000 µl (0.0305 to 0.0610 cubic inches)
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Pipettes - 1793671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 4999 µl (0.3051 cubic inches)
View Details
Specs
Configuration Tip
Pipette Material Virgin Polypropylene
Volume 0.5000 to 20 µl (3.05E-5 to 0.0012 cubic inches)
View Details