diaago 1mL Serological Pipet, Individual Plastic/Plastic Wrapper Packed in Bags, Sterile 229201A

Description
All Serological Pipets from CELLTREAT are manufactured to the ASTM Standard Specification for Serological Pipets E-934. These Pipets have bi-directional (positive and negative) graduations are printed in bold easy-to-read ink. Made with a premium material barrier plug. Color coded stripes and packaging enable quick volume identification. There are also printed indicator arrows for quickly locating negative graduations when using a pipet controller. Features 10mL Wide Tip Serological Pipet for viscous solutions – Wide Tip opening is 4x larger than standard 10mL pipet 25 & 50mL pipets feature an anti-drip tip for accurate delivery 100mL pipet is ideal for large volume pipetting Dispenser Carton option is a convenient shelf carton that allows easy access to pipets and neat storage Peel-to-open plastic/plastic wrappers are the ideal option for eliminating particulate; proven benefit over traditional paper/plastic wrapper Wrappers reduce static cling versus other brands of plastic wrap pipets All plastic wrappers can be wiped with alcohol without smearing ink or penetrating paper Convenient bulk packaging options available
Description
All Serological Pipets from CELLTREAT are manufactured to the ASTM Standard Specification for Serological Pipets E-934. These Pipets have bi-directional (positive and negative) graduations are printed in bold easy-to-read ink. Made with a premium material barrier plug. Color coded stripes and packaging enable quick volume identification. There are also printed indicator arrows for quickly locating negative graduations when using a pipet controller. Features 10mL Wide Tip Serological Pipet for viscous solutions – Wide Tip opening is 4x larger than standard 10mL pipet 25 & 50mL pipets feature an anti-drip tip for accurate delivery 100mL pipet is ideal for large volume pipetting Dispenser Carton option is a convenient shelf carton that allows easy access to pipets and neat storage Peel-to-open plastic/plastic wrappers are the ideal option for eliminating particulate; proven benefit over traditional paper/plastic wrapper Wrappers reduce static cling versus other brands of plastic wrap pipets All plastic wrappers can be wiped with alcohol without smearing ink or penetrating paper Convenient bulk packaging options available

Suppliers

Company
Product
Description
Supplier Links
1mL Serological Pipet, Individual Plastic/Plastic Wrapper Packed in Bags, Sterile - 229201A - diaago
Danville, CA, United States
1mL Serological Pipet, Individual Plastic/Plastic Wrapper Packed in Bags, Sterile
229201A
1mL Serological Pipet, Individual Plastic/Plastic Wrapper Packed in Bags, Sterile 229201A
All Serological Pipets from CELLTREAT are manufactured to the ASTM Standard Specification for Serological Pipets E-934. These Pipets have bi-directional (positive and negative) graduations are printed in bold easy-to-read ink. Made with a premium material barrier plug. Color coded stripes and packaging enable quick volume identification. There are also printed indicator arrows for quickly locating negative graduations when using a pipet controller. Features 10mL Wide Tip Serological Pipet for viscous solutions – Wide Tip opening is 4x larger than standard 10mL pipet 25 & 50mL pipets feature an anti-drip tip for accurate delivery 100mL pipet is ideal for large volume pipetting Dispenser Carton option is a convenient shelf carton that allows easy access to pipets and neat storage Peel-to-open plastic/plastic wrappers are the ideal option for eliminating particulate; proven benefit over traditional paper/plastic wrapper Wrappers reduce static cling versus other brands of plastic wrap pipets All plastic wrappers can be wiped with alcohol without smearing ink or penetrating paper Convenient bulk packaging options available

All Serological Pipets from CELLTREAT are manufactured to the ASTM Standard Specification for Serological Pipets E-934. These Pipets have bi-directional (positive and negative) graduations are printed in bold easy-to-read ink. Made with a premium material barrier plug. Color coded stripes and packaging enable quick volume identification. There are also printed indicator arrows for quickly locating negative graduations when using a pipet controller.

Features

  • 10mL Wide Tip Serological Pipet for viscous solutions – Wide Tip opening is 4x larger than standard 10mL pipet
  • 25 & 50mL pipets feature an anti-drip tip for accurate delivery
  • 100mL pipet is ideal for large volume pipetting
  • Dispenser Carton option is a convenient shelf carton that allows easy access to pipets and neat storage
  • Peel-to-open plastic/plastic wrappers are the ideal option for eliminating particulate; proven benefit over traditional paper/plastic wrapper
  • Wrappers reduce static cling versus other brands of plastic wrap pipets
  • All plastic wrappers can be wiped with alcohol without smearing ink or penetrating paper
  • Convenient bulk packaging options available
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number 229201A
Product Name 1mL Serological Pipet, Individual Plastic/Plastic Wrapper Packed in Bags, Sterile
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

Pipettes - 1793653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 4999 µl (0.3051 cubic inches)
View Details
TIP,6RACK,PS,1ML - 68010-12 - Hamilton Company
Specs
Configuration Tip
Volume 500 to 1000 µl (0.0305 to 0.0610 cubic inches)
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Electronic Pipette - Matrix Single Channel Electronic Series - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Configuration Pipette
Pipette Type Electronic Pipette
Number of Channels 1
View Details