diaago 50-200µL Pipette, MLA, Digital, Red LV1137

Description
The MLA Digital Pipette from VistaLab has a precise ‘click stop’ volume adjustment. You need just a single-stroke “to deliver” operation. There is a built-in tip-ejector. And this product is available in 3 volumes; 10-50 μL, 50-200 μL, 200-1000 μL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment
Description
The MLA Digital Pipette from VistaLab has a precise ‘click stop’ volume adjustment. You need just a single-stroke “to deliver” operation. There is a built-in tip-ejector. And this product is available in 3 volumes; 10-50 μL, 50-200 μL, 200-1000 μL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
50-200µL Pipette, MLA, Digital, Red - LV1137 - diaago
Danville, CA, United States
50-200µL Pipette, MLA, Digital, Red
LV1137
50-200µL Pipette, MLA, Digital, Red LV1137
The MLA Digital Pipette from VistaLab has a precise ‘click stop’ volume adjustment. You need just a single-stroke “to deliver” operation. There is a built-in tip-ejector. And this product is available in 3 volumes; 10-50 μL, 50-200 μL, 200-1000 μL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

The MLA Digital Pipette from VistaLab has a precise ‘click stop’ volume adjustment. You need just a single-stroke “to deliver” operation. There is a built-in tip-ejector. And this product is available in 3 volumes; 10-50 μL, 50-200 μL, 200-1000 μL.

Features

  • Modern, sleek, anodized metal finish.
  • Superior performance
  • Constructed w/ precision engineered aluminum and stainless steel
  • Color-coded body for easy volume identification
  • Individually serialized
  • Light plunger forces for easy operation with thumb/ forefinger
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1137
Product Name 50-200µL Pipette, MLA, Digital, Red
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

ZEUS Self-Contained Pipetting Module -  - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Volume 1 to 1000 µl (6.10E-5 to 0.0610 cubic inches)
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Pipettes - 1793673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 5999 µl (0.3661 cubic inches)
View Details
INTEGRA Biosciences AG
Specs
Configuration Pipette
Pipette Type Positive Displacement
Number of Channels 1 to 16
View Details