diaago 1-5mL Pipette, MLA, Macro, Adjustable LV1061

Description
The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment
Description
The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
1-5mL Pipette, MLA, Macro, Adjustable - LV1061 - diaago
Danville, CA, United States
1-5mL Pipette, MLA, Macro, Adjustable
LV1061
1-5mL Pipette, MLA, Macro, Adjustable LV1061
The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

The Macro Volume MLA Pipette from VistaLab needs only a single-stroke “to deliver” operation. It is available in 10 fixed volumes ranging from 1 mL- 10 mL. Also available as a 1-5 mL Adjustable model with 0.1 mL increments or as a Selectable model for set volumes: 2 mL/3 mL/4 mL/5 mL.

Features

  • Modern, sleek, anodized metal finish.
  • Superior performance
  • Constructed w/ precision engineered aluminum and stainless steel
  • Color-coded body for easy volume identification
  • Individually serialized
  • Light plunger forces for easy operation with thumb/ forefinger
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1061
Product Name 1-5mL Pipette, MLA, Macro, Adjustable
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

Pipettes - 1793670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 4999 µl (0.3051 cubic inches)
View Details
200uL, Racked, Pre-Sterilized, 96 tips/rack - 68008-22 - Hamilton Company
Specs
Configuration Tip
Volume 2 to 200 µl (1.22E-4 to 0.0122 cubic inches)
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Specs
Configuration Pipette
Volume 5 µl (3.05E-4 cubic inches)
View Details