diaago 100µL Pipette, MLA, D-Tipper, Blue LV1055C

Description
VistaLabs D-Tipper MLA Pipette uses a single-stroke “to deliver” operation. There is a built-in tip-ejector and a glove guard. These pipettes are available in 30 fixed volumes ranging from 5 μL- 1000 μL. Also available as a Selectable model for set volumes: 50 μL/100 μL/200 μL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment
Description
VistaLabs D-Tipper MLA Pipette uses a single-stroke “to deliver” operation. There is a built-in tip-ejector and a glove guard. These pipettes are available in 30 fixed volumes ranging from 5 μL- 1000 μL. Also available as a Selectable model for set volumes: 50 μL/100 μL/200 μL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
100µL Pipette, MLA, D-Tipper, Blue - LV1055C - diaago
Danville, CA, United States
100µL Pipette, MLA, D-Tipper, Blue
LV1055C
100µL Pipette, MLA, D-Tipper, Blue LV1055C
VistaLabs D-Tipper MLA Pipette uses a single-stroke “to deliver” operation. There is a built-in tip-ejector and a glove guard. These pipettes are available in 30 fixed volumes ranging from 5 μL- 1000 μL. Also available as a Selectable model for set volumes: 50 μL/100 μL/200 μL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

VistaLabs D-Tipper MLA Pipette uses a single-stroke “to deliver” operation. There is a built-in tip-ejector and a glove guard. These pipettes are available in 30 fixed volumes ranging from 5 μL- 1000 μL. Also available as a Selectable model for set volumes: 50 μL/100 μL/200 μL.

Features

  • Modern, sleek, anodized metal finish.
  • Superior performance
  • Constructed w/ precision engineered aluminum and stainless steel
  • Color-coded body for easy volume identification
  • Individually serialized
  • Light plunger forces for easy operation with thumb/ forefinger
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1055C
Product Name 100µL Pipette, MLA, D-Tipper, Blue
Configuration Tip
Unlock Full Specs
to access all available technical data

Similar Products

200uL, Racked, Filter, Pre-Sterilized, 96 tips/rack - 68008-23 - Hamilton Company
Specs
Configuration Tip
Volume 2 to 200 µl (1.22E-4 to 0.0122 cubic inches)
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Pipettes - 1793663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 6999 µl (0.4272 cubic inches)
View Details
Electronic Multichannel Pipette - E4 Multi Pipette E8-20XLS+ -  - Mettler-Toledo Technologies GmbH
Specs
Configuration Pipette
Number of Channels 8
Volume 2 to 20 µl (1.22E-4 to 0.0012 cubic inches)
View Details