diaago 700µL Pipette, MLA, D-Tipper, Silver LV1162C

Description
VistaLabs D-Tipper MLA Pipette uses a single-stroke “to deliver” operation. There is a built-in tip-ejector and a glove guard. These pipettes are available in 30 fixed volumes ranging from 5 μL- 1000 μL. Also available as a Selectable model for set volumes: 50 μL/100 μL/200 μL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment
Description
VistaLabs D-Tipper MLA Pipette uses a single-stroke “to deliver” operation. There is a built-in tip-ejector and a glove guard. These pipettes are available in 30 fixed volumes ranging from 5 μL- 1000 μL. Also available as a Selectable model for set volumes: 50 μL/100 μL/200 μL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
700µL Pipette, MLA, D-Tipper, Silver - LV1162C - diaago
Danville, CA, United States
700µL Pipette, MLA, D-Tipper, Silver
LV1162C
700µL Pipette, MLA, D-Tipper, Silver LV1162C
VistaLabs D-Tipper MLA Pipette uses a single-stroke “to deliver” operation. There is a built-in tip-ejector and a glove guard. These pipettes are available in 30 fixed volumes ranging from 5 μL- 1000 μL. Also available as a Selectable model for set volumes: 50 μL/100 μL/200 μL. Features Modern, sleek, anodized metal finish. Superior performance Constructed w/ precision engineered aluminum and stainless steel Color-coded body for easy volume identification Individually serialized Light plunger forces for easy operation with thumb/ forefinger Calibration Certificate included In-lab calibration adjustment

VistaLabs D-Tipper MLA Pipette uses a single-stroke “to deliver” operation. There is a built-in tip-ejector and a glove guard. These pipettes are available in 30 fixed volumes ranging from 5 μL- 1000 μL. Also available as a Selectable model for set volumes: 50 μL/100 μL/200 μL.

Features

  • Modern, sleek, anodized metal finish.
  • Superior performance
  • Constructed w/ precision engineered aluminum and stainless steel
  • Color-coded body for easy volume identification
  • Individually serialized
  • Light plunger forces for easy operation with thumb/ forefinger
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1162C
Product Name 700µL Pipette, MLA, D-Tipper, Silver
Configuration Tip
Unlock Full Specs
to access all available technical data

Similar Products

OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Pipettes - 1793667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 4999 µl (0.3051 cubic inches)
View Details
ZEUS X1 Pipetting Module -  - Hamilton Company
Specs
Configuration Pipette
Pipette Type Air Displacement
Volume 1 to 1000 µl (6.10E-5 to 0.0610 cubic inches)
View Details
Pipet Tips -  - Nortech Laboratories, Inc.
Nortech Laboratories, Inc.
Specs
Configuration Pipette; Tip
Pipette Material Polyprolene
Features Tips Included
View Details