diaago 0.5-20µL Pipette, Ovation, (ESC) Electronic Single Channel LV1065-0020

Description
The Electronic Single Channel (ESC) Ovation® Pipette from VistaLab is a fully electronic operation with 3 custom programmable volume pre-sets. Programmable functions for: multi-dispensing serial dilutions mixing reverse pipetting pipetting speed This pipette also has a built-in microtube cap opener. A power supply, and a shelf hanger, are also included. Features Superior accuracy and precision Unmatched patented ergonomic design Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment
Description
The Electronic Single Channel (ESC) Ovation® Pipette from VistaLab is a fully electronic operation with 3 custom programmable volume pre-sets. Programmable functions for: multi-dispensing serial dilutions mixing reverse pipetting pipetting speed This pipette also has a built-in microtube cap opener. A power supply, and a shelf hanger, are also included. Features Superior accuracy and precision Unmatched patented ergonomic design Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment

Suppliers

Company
Product
Description
Supplier Links
0.5-20µL Pipette, Ovation, (ESC) Electronic Single Channel - LV1065-0020 - diaago
Danville, CA, United States
0.5-20µL Pipette, Ovation, (ESC) Electronic Single Channel
LV1065-0020
0.5-20µL Pipette, Ovation, (ESC) Electronic Single Channel LV1065-0020
The Electronic Single Channel (ESC) Ovation® Pipette from VistaLab is a fully electronic operation with 3 custom programmable volume pre-sets. Programmable functions for: multi-dispensing serial dilutions mixing reverse pipetting pipetting speed This pipette also has a built-in microtube cap opener. A power supply, and a shelf hanger, are also included. Features Superior accuracy and precision Unmatched patented ergonomic design Audible “click” tip attachment to ensure consistent loading Easy spring-loaded “flick” tip ejection for low thumb force Self-standing (attached tips remain elevated off benchtop) Color-coded body for easy volume identification Nozzles containing filter for fluid contamination protection Individually serialized Calibration Certificate included In-lab calibration adjustment

The Electronic Single Channel (ESC) Ovation® Pipette from VistaLab is a fully electronic operation with 3 custom programmable volume pre-sets.

Programmable functions for:

  • multi-dispensing
  • serial dilutions
  • mixing
  • reverse pipetting
  • pipetting speed

This pipette also has a built-in microtube cap opener. A power supply, and a shelf hanger, are also included.

Features

  • Superior accuracy and precision
  • Unmatched patented ergonomic design
  • Audible “click” tip attachment to ensure consistent loading
  • Easy spring-loaded “flick” tip ejection for low thumb force
  • Self-standing (attached tips remain elevated off benchtop)
  • Color-coded body for easy volume identification
  • Nozzles containing filter for fluid contamination protection
  • Individually serialized
  • Calibration Certificate included
  • In-lab calibration adjustment
Supplier's Site

Technical Specifications

  diaago
Product Category Pipettes and Tips
Product Number LV1065-0020
Product Name 0.5-20µL Pipette, Ovation, (ESC) Electronic Single Channel
Configuration Pipette
Unlock Full Specs
to access all available technical data

Similar Products

CO-RE® II Disposable Tips for ZEUS Channels -  - Hamilton Company
Specs
Configuration Tip
Volume 10 to 1000 µl (6.10E-4 to 0.0610 cubic inches)
View Details
OEM Pipetting Solution - oem-pipetting-solution - IMI Life Science
Specs
Configuration Pipette
Volume 1000 µl (0.0610 cubic inches)
Relative 1 to 10 (+/-%)
View Details
Pipettes - 2519313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Pipette
Volume 4999 µl (0.3051 cubic inches)
View Details
Specs
Configuration Pipette
Volume 10 µl (6.10E-4 cubic inches)
View Details