Henkel Corporation - Industrial Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| 1-part, black, industrial acetoxy silicone sealant for use in automotive, electrical appliance and aerospace applications. Offers rapid skin formation. LOCTITE® SI 5368 is a 1-part black, industrial acetoxy silicone sealant... | |
| 1-part, clear industrial acetoxy silicone sealant/adhesive. Its flexibility offers enhanced load bearing and shock absorbing characteristics. LOCTITE® SI 5366 is a 1-part, clear industrial acetoxy silicone sealant/adhesive, designed specifically to... | |
| 1-part, low modulus, flexible, odorless modified silane polymer adhesive used for elastic sealing. It cures to an elastomeric thermoset product. TEROSON® MS 939NA is a black, white or gray, 1-part,... | |
| 1-part, white, industrial acetoxy silicone sealant/adhesive. Its flexibility means that load bearing and shock absorbing characteristics of the bond area are enhanced. LOCTITE® SI 5367 is a 1-part, white industrial... | |
| 2-part foaming polyurethane Helps ensure proper functionality of roof shield and safety of personnel Helps prevent downtime and costly damage to components Safe for use underground or in confined spaces... | |
| 2-part, fast-cure, low viscosity, self-leveling silicone potting compound designed for applications requiring a fast cure. LOCTITE® SI 5611 is a grey, 2-part, fast-cure, low viscosity, self-leveling silicone potting compound designed... | |
| 2-part, general purpose, urethane methacrylate ester acrylic adhesive kit that is used to bond metal, wood, ferrite, ceramic and plastic materials. LOCTITE® AA 330/LOCTITE SF 7388 KIT consists of 2-parts:... | |
| 2-part, industrial, elastic bonding adhesive. Good resistance to fungus, UV light and weathering. High strength and short tack-free time. TEROSON® MS 9399 is a 2-part, high viscosity, thixotropic, industrial elastomeric... | |
| Acetoxy dual-cure silicone sealant paste with deep light cure capability, UV and visible, with a secondary moisture cure mechanism for shadow curing. LOCTITE® SI 5033 is a light yellow, translucent,... | |
| Acetoxy silicone paste which cures on exposure to moisture to form a tough, flexible, silicone rubber gasket. LOCTITE® SI 5015 is a blue, acetoxy silicone paste which cures on exposure... | |
| Acrylic off-white thread sealant for automatic dispensing applications. Can be reused up to five times. LOCTITE® DRI 503HV is an off-white, thixotropic, acrylic thread sealing adhesive liquid. This non-toxic product... | |
| Acrylic off-white thread sealant for bulk processing applications. Thixotropic and low in viscosity, it is of benefit where readjustment is necessary. LOCTITE® DRI 503 is an off-white, low-viscosity, thixotropic, acrylic,... | |
| An anaerobic sealant specifically designed for sealing and retaining engine cup plugs. | |
| Blue silicone paste gasket maker in an aerosol can, compatible with PVC materials, with a 24 hr cure time. LOCTITE® SI 5019 (known as LOCTITE SUPERFLEX BLUE RTV SILICONE ADHESIVE... | |
| Clear, 1-part, thixotropic, room temperature-cure, acetoxy silicone vulcanizing compound paste sealant with an acetic acid odor. LOCTITE® SI 595 is a clear, 1-part, thixotropic, room temperature vulcanizing, acetoxy silicone vulcanizing... | |
| Clear, colorless, 1-part, thin alcoholic solution designed for the cleaning of difficult to bond surfaces. TEROSON® SB 450 is a clear, colorless, 1-part, thin alcoholic solution designed for the cleaning... | |
| Designed to repair rubber, urethane, PVC and other parts quickly and durably. Unique for its exceptional handling, curing and performance properties LOCTITE® PC 7393 is an adhesive, sealant and repair... | |
| Dimethacrylate ester acrylic thread sealant which is recommended for industrial applications in many industries. LOCTITE® 5671 is an off-white to tan colored, waxy consistency, fluorescent dimethacrylate ester acrylic thread sealant. | |
| Epoxy black 2-part adhesive for general purpose applications involving metal, plastic, or wood substrates. LOCTITE® EA 11C is a black, 2-part, epoxy, general purpose adhesive and sealant that is suitable... | |
| Epoxy off-white 2-part adhesive for general purpose applications involving metal, plastic, or wood substrates. LOCTITE® EA 1C is an off-white, 2-part, epoxy, general purpose adhesive and sealant that can be... | |
| Fast Drying, High Slip, Clear mold sealer for PU applications | |
| Flame retardant, industrial, elastic bonding adhesive. Demonstrates high strength and vibration damping properties. Excellent weathering resistance. TEROSON® MS 939 FR is an industrial elastomeric bonding adhesive formulated for fire resistance. | |
| Flange Sealant - excellent adhesive strength. Ideal for applications involving large gaps. Label-free. Excellent resistance against oil. LOCTITE® SI 5980 is a flange sealant designed especially for gasketing applications. It... | |
| Flexible Sealants | |
| Flowable liquid sealant with light cure capability, UV and visible, combined with a secondary neutral moisture cure mechanism for shadow curing. LOCTITE® SI 5240 is a clear yellow to green... | |
| Frekote CS-123 is designed to form a thick, inert, thermally stable coating that is compatible with most solvent-based Frekote release agents. This product can be used to seal larger mold... | |
| Gasket sealant paste with resin, isopropanol and fillers. It remains pliable and flexible and seals flanges, threaded connections and fasteners. LOCTITE® NS 5109 (known as LOCTITE GASKET MAKER HIGH TEMPERATURE)... | |
| Gasketing Product - excellent oil and chemical resistance. General purpose. Highly flexible. LOCTITE® 5188 is a highly flexible sealant which cures when confined in the absence of air between close-fitting... | |
| Gasketing Product - general purpose. Ideal for use on machined and rigid metal flanges LOCTITE® 574 seals close-fitting joints between rigid metal faces and flanges. The product cures when confined... | |
| Gasketing Product - tack-free after 10 min. Water- glycol resistance. Ideal for use on flexible flanges, machined or cast surfaces, metal or plastic. LOCTITE® SI 5699 is a flexible silicone... | |
| Gasketing Product - very good oil resistance. Ideal for use where high vibration or flexing occurs. LOCTITE® SI 5970 is a silicone sealant and cures on exposure to moisture in... | |
| Gasketing Product- high temperature and chemical resistance. Ideal for use on rigid flanges. LOCTITE® 510 is a high temperature resistant anaerobic sealant which cures when confined in the absence of... | |
| General purpose, high viscosity urethane methacrylate ester acrylic adhesive that is used to bond metal, wood, ferrite, ceramic and plastic materials. LOCTITE® AA 330/LOCTITE SF 7386 KIT is a kit... | |
| General purpose, one-part silicone adhesive sealant which cures at room temperature to form a tough rubber seal. LOCTITE® SI 593 BLACK is a black, general purpose, one-part silicone adhesive sealant... | |
| Gun grade, thick polyurethane recommended for sealing and caulking applications, particularly in movable joints and exterior environments. LOCTITE® UR 7001 is a gray, gun grade, thick polyurethane recommended for sealing... | |
| High lubricity thread sealant for locking and sealing metal pipes and small fittings with fine threads. LOCTITE® 545 is a pipe thread sealant designed for locking and sealing of metal... | |
| High strength, high elongation, modified silane polymer adhesive paste used for elastic bonding and sealing. TEROSON® MS 5510 CL is a clear, transparent, high strength, high elongation, modified silane polymer... | |
| Highly versatile, industrial, elastic bonding adhesive with fast skin formation. Also demonstrates high strength and excellent weathering resistance. TEROSON® MS 939 is an industrial elastomeric bonding adhesive that offers high... | |
| Industrial Sealants | |
| Industrial, anaerobic, rigid flange polyacrylate sealant. This gel-like anaerobic material is intended for use in place of a wide variety of pre-formed, pre-cut gaskets. LOCTITE® 504 is an industrial, anaerobic,... | |
| Liquid acrylic thread sealant designed for locking and sealing plastic and metal pipes and fittings. LOCTITE® DRI 513HV is a white, liquid acrylic thread sealant designed for locking and sealing... | |
| LOCTITE 3220W, Epoxy, Adhesive and Sealant LOCTITE® 3220W is designed for use in heat sensitive optoelectronic components and other microelectronic devices. This material offers excellent light reflection characteristics. LOCTITE 3220W... | |
| LOCTITE 3733, Acrylic, Sealing or LCD end-sealing LOCTITE® 3733 is a UV light curable sealant for LCD end-sealing applications. One part - requires no mixing Medium viscosity High speed curing... | |
| LOCTITE 596, Silicone, Gasketing & sealing LOCTITE® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging,... | |
| LOCTITE ABLESTIK A 304-6, Epoxy, Adhesive and Sealant LOCTITE® ABLESTIK A 304-6 epoxy adhesive and sealant is designed for high throughput assembly operations. Non-conductive One component Readily pourable Fast cure... | |
| LOCTITE ABLESTIK E 3508 MOD3, Epoxy, Adhesive, Sealant, Assembly LOCTITE® ABLESTIK E 3508 MOD3 epoxy adhesive and sealant is designed for high throughput assembly operations. It is also recommended for... | |
| LOCTITE ABLESTIK E 3517, Epoxy, Low Electrical Conductivity, Sealant LOCTITE® ABLESTIK E 3517 is used in applications where a low electrical conductive sealant is required. One component, requires no mixing... | |
| LOCTITE ABLESTIK G 500 | |
| LOCTITE ABLESTIK G 500HF, Epoxy, Assembly LOCTITE® ABLESTIK G 500HF is a general purpose epoxy adhesive and sealant that cures to a high gloss finish. One component Sag resistant Process... | |
| LOCTITE ABLESTIK NCA 2350, Epoxy, Adhesive and Sealant LOCTITE® ABLESTIK NCA 2350 is designed for use in heat sensitive devices. Fast cure at low temperature One component Good adhesion | |
| LOCTITE ABLESTIK NCA 2360, Epoxy, Adhesive and Sealant LOCTITE® ABLESTIK NCA 2360 is designed for use in heat sensitive devices One component Fast cure at low temperature Good adhesion | |
| LOCTITE DRI 203 ECO Threadlocker is a low strength, preapplied threadlocking adhesive and sealant, which provides excellent resistance to vibration loosening on any threaded fastener. | |
| LOCTITE DSP 190024, Acrylic, Bonding LOCTITE® DSP 190024 is primarily designed for bonding rigid and flexible PVC to polycarbonate where large gap filling capabilities (0.25mm) and a flexible joint are... | |
| LOCTITE ECCOBOND DS 3318BL, Acrylic, Coating and Sealant LOCTITE® ECCOBOND DS 3318BL fast, UV curable material is specially formulated for use in applications requiring lower energy cure. It is designed... | |
| LOCTITE ECCOBOND DS 3318BLX, Acrylic, Sealant, Encapsulation LOCTITE® ECCOBOND DS 3318BLX fast, UV curable material is specially formulated for use in applications requiring lower energy cure. It is designed for... | |
| LOCTITE ECCOBOND DS 3318LVT, Acrylate, Coating and Sealant LOCTITE® ECCOBOND DS 3318LVT fast, UV curable material is specially formulated for use in applications requiring lower energy cure. Its excellent moisture... | |
| LOCTITE ECCOBOND LS 3106P, Acrylate, Lid attach, Sealant LOCTITE® ECCOBOND LS 3106P is specifically designed for bonding optical components requiring excellent water proof sealing. One component UV curable Low viscosity... | |
| LOCTITE ECCOBOND LV4518-38, Acrylate, Sealant, Thixotropic LOCTITE® ECCOBOND LV4518-38 thixotropic, solvent resistant, UV curing sealant formulated for gold and plastic substrates such as polyester and polyetherimide. It may be syringe-dispensed... | |
| LOCTITE ECCOBOND UV 9030, Acrylate, Adhesive and Sealant, Thixotropic, Solvent resistant LOCTITE® ECCOBOND UV 9030 is a dual cure sealant and adhesive that can be syringe dispensed. One component UV... | |
| LOCTITE HC 9872.1 AERO is a structural syntactic film. Excellent moisture resistance. Lightweight syntactic core material. Modified epoxy. Co-curable with 350 °F / 177 °C prepegs. | |
| LOCTITE HHD 9393 BK, One component, MS Polymer, Good adhesion without primer, Flexible substrate, Device assembly, Elastomeric adhesive LOCTITE® HHD 9393 BK is one component silane modified polymers, which has... | |
| LOCTITE HYSOL EE0182 EB6025 is a two part, white epoxy casting system having low abrasion and rapid gel features. | |
| LOCTITE STYCAST US 0138, Urethane, Potting and Encapsulating, Extended polybutadiene/MDI base Sealant LOCTITE® STYCAST US 0138 is an extended polybutadiene/MDI base encapsulant/sealant formulated for potting electronics or devices for protection... | |
| LOCTITE Fixmaster® Fast Cure Epoxy, Mixer Cups, faster setting version of LOCTITE Fixmaster General Purpose Epoxy. Sets in 5 to 15 minutes. Typical Applications: Loose trim, broken grilles, loose door glass... | |
| LOCTITE® 5088 is used for potting, coating and sealing of various automotive, electronic, military and industrial components. | |
| LOCTITE® 5613 Silicone, Black is designed for superior fluid resistance and fast room temperature cure. Pneumatic dispensing recommended, non-corrosive and low odor. Tack-free in 10 minutes. Black in color. | |
| LOCTITE® 5810F PA50LBEN/FR is a polyacrylate (ACM), formed-in-place flange sealant with UV tracers. Non-Silicone. Provides instant seal. Excellent fluid resistance. Non-corrosive. Low odor. Low volatility. Demonstrates superior hot oil resistance. | |
| LOCTITE® DRI STS™ Pre-applied Threadlocker / Thread Sealant is a medium strength, preapplied threadlocker and sealant for fasteners with straight threads. This fast cure adhesive is activated during assembly and cures to... | |
| Loctite® Fixmaster® Flexible Joint Sealant is a two-component, urethane-based sealant with high chemical resistance, excellent tensile strength, adheson, flexibility, and elongation. Expansion Joints Expansion joints, or transverse joints, prevent cracks... | |
| LOCTITE® Pro Lock Tight is an all purpose gel that locks, seals and retains threaded joints. It can lock nuts, bolts, screws and studs and can lock adjusting screws in... | |
| Loctite® Ready Gasket makes high performance leakproof gaskets in one minute. This elastomeric rubber gasket technology is blowout resistant, sensor-safe and outperforms pre-cut gaskets. Equipment can be returned to service... | |
| LOCTITE® SI 5050 is a UV light curing, non-corrosive silicone for high speed adhesion, gasketing and sealing applications. High adhesion for difficult-to-bond substrates. | |
| Loctite® Superflex® Clear RTV cures to a tough, flexible rubber. Makes reliable “formed-in-place” gaskets that resist shrinking, cracking, and migrating. Coats pre-cut gaskets to increase reliability. Temperature range is -65°F... | |
| LOCTITE® Tile Bond Red, High Temp RTV Silicone Adhesive Sealant has high initial tack strength silicone that resists temperatures to 600F (315C) intermittent. (Technical Data Sheet will be available soon.)... | |
| LOCTITE® 3092 is a two-component, rapid curecyanoacrylate adhesive for bonding a variety of plastics (except PE, PP and PTFE), rubber and porous materials (wood, paper, leather). Under normal conditions, once... | |
| LOCTITE® 5110 Porosity Sealant, electrical grade anaerobic sealant in which no solvents exist and ionic contaminants are minimized in its monomer (liquid) state, providing excellent insulating properties in its polymer... | |
| Loctite® 5451™ Thread Sealant is a low odor formula suited for applications in sensitive areas or confined spaces. | |
| Loctite® 5951™ Fastgasket® Flange Sealant is designed for automated assembly. Rapid, 30 second, UV cure permits in-line processing. Secondary moisture cure insures full cure even in shadowed areas. Clear in... | |
| Loctite® 5960™ Fastgasket® Flange Sealant is designed for automated assembly. Rapid, 30 second, UV cure permits in-line processing. Fluid resistant. Clear in color. | |
| LOCTITE® E-7570 Epoxy Adhesive is low temperature resistant, multi-surface structural adhesive. A one-component, heat cure epoxy, exhibiting excellent low temperature impact resistance. | |
| LOCTITE® EA 9896 AERO is a resin impregnated nylon peel ply used for the surface preparation of composite substrates. It provides process efficiency by eliminating the need for sanding or... | |
| Loctite® Fixmaster® High Performance Epoxy is a fiberglass-reinforce d epoxy offering exceptional shock resistance and outstanding tensile strength. Ideal for making tough permanent bonds on metals, wood, glass, and hard... | |
| Loctite® Gasket Maker Stick - Flange Sealant. This unique wax-like stick works just like Loctite® Gasket Maker 515™ liquid to form a flexible, solvent-resistant seal that will not tear or... | |
| LOCTITE® Letter Grade H Wicking Grade Low Strength Threadlockeris used to lock and seal fine threaded studs in a wide variety of applications where very low locking strength is required. | |
| Loctite® Product E-359 is single component epoxy that bonds well to metals, thermoset and composite materials. The single component epoxy cures at elevated temperatures. | |
| LOCTITE® PTFE Thread Sealing Tape is non-curing. Applications include sealing threaded plugs on engines, fuel lines, transmission pans and lines, air conditioning units, radiators, fuel tanks, vacuum lines, coolant lines,... | |
| Loctite® Resinol® AT™ Porosity Sealant is a self-curing anaerobic sealant formulated with a unique proprietary surfactant monomer washable in plain water. Worldwide availability, high temperature resistance and extremely good chemical... | |
| LOCTITE® Superflex Equipment Green RTV Silicone Adhesive / Sealant cures to a tough, flexible rubber. Makes reliable formed-in-place gaskets that resist shrinking, cracking, and migrating. Coats pre-cut gaskets to increase... | |
| Loctite® Superflex® Construction Yellow RTV Silicone Adhesive / Sealant cures to a tough, flexible rubber. Makes reliable “formed-in-place” gaskets that resist shrinking, cracking, and migrating. Coats pre-cut gaskets to increase... | |
| Low strength gasketing product for flexible flanges. Good resistance to oil and joint movement. LOCTITE® SI 5910 is a low strength, silicone-based gasketing product designed for use on flexible flanges... | |
| Low strength gasketing product for high temperature applications. Suitable for flexible flanges and gaps up to 1 mm. LOCTITE® SI 5920 is a low strength, silicone-based gasketing product. It is... | |
| Medium strength thread sealant for pipes and fittings used in the nuclear industry. Also for stainless steel without the need for surface activation. LOCTITE® 5772 is a medium strength, methacrylate-based... | |
| Medium-strength, general purpose gasketing product - excellent contamination tolerance. Ideal for use on casted iron, steel and aluminum flanges. LOCTITE® 518 cures when confined in the absence of air between... | |
| Metallic black, 1-part, thixotropic, room temperature vulcanizing oxime silicone paste sealant. LOCTITE® SI 598 is a metallic black, 1-part, thixotropic, room temperature vulcanizing oxime silicone paste sealant. It cures on... | |
| Methacrylate acrylic adhesive paste designed for locking and sealing metal pipes and fittings which is particularly suitable for stainless steel. LOCTITE® 5802 is an off-white to peach-colored methacrylate acrylic adhesive... | |
| Methacrylate ester acrylic liquid thread sealant designed for the locking and sealing of metal pipes and fittings. LOCTITE® 569 is a brown methacrylate ester acrylic liquid thread sealant designed for... | |
| Methacrylate ester acrylic paste which improves flange-sealing reliability. It provides a tough, resilient, solvent and temperature resistant seal LOCTITE® 5127 is a blue methacrylate ester acrylic paste which improves flange-sealing... | |
| Methacrylate ester acrylic thread sealant paste designed for locking and sealing metal pipes and fittings. LOCTITE® 564 is a white to off-white methacrylate ester acrylic thread sealant paste designed for... | |
| Methacrylate ester acrylic thread sealant paste formulated to impart lubricity, provide immediate low pressure sealing and to cure to a solid. LOCTITE® 580 is a smooth, creamy, off-white methacrylate ester... | |
| Methacrylate ester acrylic thread sealant which provides maximum solvent resistance on threaded fittings and pipes up to 2 in (50 mm) in diameter. LOCTITE® 554 is a red, methacrylate ester... | |
| Non-hardening, brushable liquid thread sealant designed for general purpose locking and sealing of metal threaded pipes and fittings. LOCTITE® 5117 is a dark brown to black, viscous, black, non-hardening, brushable... | |
| Oxime silicone paste sealant used for sealing and bonding electrical/electroni c components which offers resistance to moisture, chemicals and UV. LOCTITE® SI 5011CL is a clear, oxime silicone paste sealant... | |
| Phenolic gold sealant aerosol that offers improved heat transfer to prevent gasket burnout in cylinder heads, exhaust manifolds, and carburetors. LOCTITE® SI 7657 is a gold mist colored, phenolic copper-based... | |
| Polyurethane resin and isocyanate compound kit which cures to a tough, resilient adhesive. LOCTITE® PC 7350 is a 2-part, black, 100% solid, room temperature-curing polyurethane resin and isocyanate compound kit... | |
| Polyurethane sealant paste which is a non-sag, multi-purpose adhesive providing a flexible, durable and resistant elastomeric seam with good adhesion. LOCTITE® UR 3370 WH is a white, fast curing, polyurethane... | |
| Pre-applied, water-based acrylic thread sealant for automatic dispensing applications which is effective for use on sealing applications. LOCTITE® DRI 517 is a burnt orange to brown colored, low viscosity, non-toxic,... | |
| Reactive monomer-based, solvent-free dimethacrylate ester surface primer paste for LOCTITE anaerobic adhesives and sealants supplied in stick form. LOCTITE® SF 7088 is a turquoise, reactive monomer-based, solvent-free dimethacrylate ester surface... | |
| Sealant paste designed for metal threaded pipes and fittings in industrial applications which is particularly suitable for sealing steel metal joints. LOCTITE® 5770 is an off-white to purplish gray dimethacrylate... | |
| Silane-modified polymer adhesive that is black in color. The product is sag-resistant and solvent-free, and bonds to a variety of metallic and painted substrates. TEROSON® MS 9382 is a black,... | |
| Silane-modified polymer hardener for use with TEROSON-MS adhesives, MS Polymers and sealants. Designed for assembly applications. TEROSON® MS 9371B is a white, thixotropic, silane-modified polymer hardener paste. The product is... | |
| Silicone black form-in-place or cure-in-place gasket/sealant for engine applications. Excellent bead height and profile. Easy to dispense. LOCTITE® SI 5905 is a black, 2-part, thixotropic, oxime silicone, form-in-place gasket/sealant paste. | |
| Silicone-based gasketing product suitable for various substrates. Good resistance to oil and joint movement. LOCTITE® SI 5900 is a low strength, moisture-cured, thixotropic silicone-based paste. Typical applications include stamped sheet... | |
| Solvent-based paste for general purpose metal pipe sealing. Typically used for lubricating and sealing threaded pipes, pipe fittings and flanges. LOCTITE® 5113 is an off-white, smooth, solvent-based paste for general... | |
| Surface Preparation - activator. Solvent-based. Low temperature curing. LOCTITE® SF 7649 is designed to promote the curing speed of LOCTITE anaerobic adhesives and sealants without any significant loss of joint... | |
| Thixotropic, methacrylate ester acrylic thread sealant liquid designed for threaded fittings commonly found in hydraulic and pneumatic systems. LOCTITE® 5452 is a purple, thixotropic, methacrylate ester acrylic thread sealant liquid... | |
| Thixotropic, moisture-cured, non-silicone, oxime-free, polyacrylate based adhesive/sealant designed for flange sealing and formed-in-place gaskets. LOCTITE® AA 5810A is a black, thixotropic, moisture-cured, non-silicone, oxime-free, polyacrylate based adhesive/sealant paste. It is... | |
| Thread Sealant - medium strength pipe sealant. White material safety data sheet, no labelling. LOCTITE® 5400 is designed for the locking and sealing of metal pipes and fittings as well... | |
| Thread sealant liquid with polymeric material, fillers and isopropyl alcohol, designed for sealing threaded plastic pipes, pipe fittings and flanges. LOCTITE® MR 5438 (known as LOCTITE NO MORE LEAKS) is... | |
| Top Pick Loctite® Aviation Gasket Sealant is a slow-drying, non-hardening brushtop sealant, close tolerance, flexible cure. Approved for use in aviation as well as automotive applications. Temperature range -65°F to 400°F; resists... | |
| Top Pick LOCTITE® Hi-Tack Gasket Sealant prevents seizing, corrects gasket alignment, easy disassembly. Red-colored, liquid sealant that holds gaskets in place during assembly. Seals and bonds rubber, cork, paper, felt,... | |
| Two part, fast cure silicone system with 5-minute fixture time LOCTITE® SI 5600 Silicone Adhesive Sealant is a two part, non-corrosive adhesive / sealant. Itisflexible andfast, with 5-minute fixture time... | |
| UV-cured alkoxy silicone used for gasketing and sealing that requires a rapid-curing, post-applied sealant that facilitates immediate on-part inspection. LOCTITE® SI 5089 is a straw-colored, medium viscosity, fluorescent UV-cured alkoxy... | |
| Viscous, neoprene rubber solvent-based liquid contact cement used for all types of weather-stripping and general purpose bonding LOCTITE® MR 5414 is a black, viscous, neoprene rubber solvent-based liquid contact cement... | |
| Water-based mould release emulsion for natural and synthetic polymers. Ideal for difficult-to-mould compounds. LOCTITE® FREKOTE R100 is a water-based release agent designed for application to mould surfaces pre-heated to between... | |
| Water-based translucent/white mold-release emulsion for rubber-molding applications. Fast curing with no contaminating transfer. LOCTITE® FREKOTE® RC-321 is a translucent white, water-based mold-release emulsion. It is offered as a concentrate that... | |
| Wax-like, methacrylate ester acrylic is a tacking/dressing agent in a self-feeding stick for use in conjunction with cork and cut gaskets. LOCTITE® 534 is a purple, wax-like, methacrylate ester acrylic... | |
| White sealant, ideal toolbox product for all metal fittings that won’t spill or leak. NSF approved. LOCTITE® 561 is an white, semi-solid methacrylate thread sealant stick, an ideal toolbox product... | |
| White to off-white, 1-part, low strength, high viscosity, anaerobically-cured, methacrylate ester, acrylic thread sealant LOCTITE® 565 is a white to off-white, 1-part, low strength, high viscosity, anaerobically-cured, methacrylate ester, acrylic... |