Henkel Corporation - Industrial Industrial Sealants LOCTITE SI 5699

Description
Gasketing Product - tack-free after 10 min. Water- glycol resistance. Ideal for use on flexible flanges, machined or cast surfaces, metal or plastic. LOCTITE® SI 5699 is a flexible silicone sealant and cures on exposure to moisture in the air to form a tough rubber gasket. The product is designed primarily for flange sealing with excellent oil resistance or rigid flange sealing for example on transmissions and cast metal housings. It is tack-free after just 10 min. The product is water-glycol resistant and can be used on machined or cast surfaces, metal or plastic. Ideal for sealing all types of flanges including stamped sheet metal covers where water-glycol resistance is required Tack-free after 10 min. P1 NSF Reg. No.: 122998
Datasheet
Description
Gasketing Product - tack-free after 10 min. Water- glycol resistance. Ideal for use on flexible flanges, machined or cast surfaces, metal or plastic. LOCTITE® SI 5699 is a flexible silicone sealant and cures on exposure to moisture in the air to form a tough rubber gasket. The product is designed primarily for flange sealing with excellent oil resistance or rigid flange sealing for example on transmissions and cast metal housings. It is tack-free after just 10 min. The product is water-glycol resistant and can be used on machined or cast surfaces, metal or plastic. Ideal for sealing all types of flanges including stamped sheet metal covers where water-glycol resistance is required Tack-free after 10 min. P1 NSF Reg. No.: 122998
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Sealants - LOCTITE SI 5699 - Henkel Corporation - Industrial
Rocky Hill, CT, United States
Industrial Sealants
LOCTITE SI 5699
Industrial Sealants LOCTITE SI 5699
Gasketing Product - tack-free after 10 min. Water- glycol resistance. Ideal for use on flexible flanges, machined or cast surfaces, metal or plastic. LOCTITE® SI 5699 is a flexible silicone sealant and cures on exposure to moisture in the air to form a tough rubber gasket. The product is designed primarily for flange sealing with excellent oil resistance or rigid flange sealing for example on transmissions and cast metal housings. It is tack-free after just 10 min. The product is water-glycol resistant and can be used on machined or cast surfaces, metal or plastic. Ideal for sealing all types of flanges including stamped sheet metal covers where water-glycol resistance is required Tack-free after 10 min. P1 NSF Reg. No.: 122998

Gasketing Product - tack-free after 10 min. Water- glycol resistance. Ideal for use on flexible flanges, machined or cast surfaces, metal or plastic. LOCTITE® SI 5699 is a flexible silicone sealant and cures on exposure to moisture in the air to form a tough rubber gasket. The product is designed primarily for flange sealing with excellent oil resistance or rigid flange sealing for example on transmissions and cast metal housings. It is tack-free after just 10 min. The product is water-glycol resistant and can be used on machined or cast surfaces, metal or plastic.

  • Ideal for sealing all types of flanges including stamped sheet metal covers where water-glycol resistance is required
  • Tack-free after 10 min.
  • P1 NSF Reg. No.: 122998
Supplier's Site Datasheet

Technical Specifications

  Henkel Corporation - Industrial
Product Category Industrial Sealants
Product Number LOCTITE SI 5699
Product Name Industrial Sealants
Substrate Compatibility Metal; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Potting Compounds - 1927570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Non-Drip, Thermal Conductive One Component Silicone - MasterSil 705TC - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Silicone
View Details