Henkel Corporation - Industrial Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| Aromatic ketone blend of solvents in a super spray aerosol formulated to dissolve and clean the residue deposited on carburetors and chokes. LOCTITE® SF 137DA (known as PRO STRENGTH VARNISH... | |
| BONDERITE C-AK 4338 L AERO is a liquid alkaline permanganate formulation developed specifically for jet engine cleaning. It modifies high temperature heat scale by chemically changing the structure of the... | |
| BONDERITE M-NT 8800 AERO is a solgel coating replacement specifically formulated for increasing adhesion to aluminium and titanium alloys. This product is suitable for spray, brush, and wipe on applications. | |
| BONDERITE S-ST 1270-6 AERO is a viscous white emulsion that does not contain any of the hazardous or highly toxic components of conventional paint removers. It is free of aromatic... | |
| BONDERITE S-ST 16 STRIPPER ADDITIVE™ Organic, liquid product designed specifically for accelerating paint stripping operations in conjunction with P3® Hot Stripper 50™. | |
| BONDERITE® C-AK 2988 Concentrated cleaner, free of volatile hydrocarbons. Formulated for the effective removal of body sealers, drawing compounds and other soils prior to cleaning and phosphating. Alkaline cleaners | |
| BONDERITE® C-AK 305R ALKALINE CLEANER is an alkaline cleaner designed to prepare aluminum, steel, hot-dip galvanized and electrogalvanized steel surfaces. Alkaline cleaners | |
| BONDERITE® C-AK 5948-DPM THK AERO ALKALINE CLEANER is a blue, viscous, alkaline, water base, concentrated compound formulated to effectively cling to painted and unpainted aircraft exterior and interior surfaces. BONDERITE... | |
| BONDERITE® C-AK NP-2 is a phosphorus free, one-pack alkaline spray cleaner. BONDERITE C-AK NP-2 is designed to prepare aluminum, steel, electrogalvanized and hot dip galvanized surfaces to receive a conversion... | |
| BONDERITE® C-IC DEOXIDIZER process primarily utilizes two liquid products, BONDERITE C-IC DEOXIDIZER 6MU AERO ACID DEOXIDIZER and BONDERITE C-IC DEOXIDIZER 16R AERO ACID DEOXIDIZER. These are added to either dilute... | |
| BONDERITE® C-MC 35050 MAINTENANCE CLEANER alkaline concentrated product designed for steam gun or high pressure manual applications on steel, copper, copper alloys and most plastics. It is ideal for cleaning... | |
| BONDERITE® C-SO 283 is a HAPs-free (Hazardous Air Pollutants), 2F flash point, organic solvent blend used for internal and external cleaning of solvent-borne paint application equipment and metal surfaces. BONDERITE... | |
| BONDERITE® L-GP 4232 isa synthetic corrosion inhibitor designed for short-term corrosion protection on ferrous alloys. Its unique composition provides a durable product for todays light-duty corrosion protecting needs. Rust preventatives... | |
| BONDERITE® L-GP 6041 CR CORROSION INHIBITOR isa solvent-based corrosion inhibitor designed for extended corrosion protection on ferrous and galvanized alloys. Its unique composition provides a durable product for todays heavy-duty... | |
| BONDERITE® M-NT NF-1 MU ANODIZING SEAL, BONDERITE M-ED NF-1 Replenisher and BONDERITE M-ED NF-1 Additive are liquid concentrates which have been formulated to consistently produce a high quality seal on... | |
| BONDERITE® S-ST 19 PAINT STRIPPER ADDITIVE is especially formulated for use in highly alkaline solutions to assist in the removal of paint. It is used to permit the removal of... | |
| BONDERITE® S-ST 6930 AERO PAINT STRIPPER is a low odor, thixotropic paint remover activated by hydrogen peroxide. It was developed for effective stripping of such resistant finishes as epoxies, epoxy... | |
| BONDERITE® S-WT DEFOAMER 2491 WATER TREATMENT is a non-silicone emulsion based on active defoaming agents specifically designed for use in control and reducing foam in paint spray booth water treatment... | |
| Citrus-scented hand cleaning towels with a cleaning formula that is capable of removing tar, grease, wax, ink, paint, lubricants and adhesives. LOCTITE® SF 7617 are premoistened, citrus-scented hand cleaning towels... | |
| Concentrated, moderately alkaline liquid formulated to meet the requirements of industrial general maintenance cleaning needs. Industrial cleaners | |
| Epoxy resin liquid aerosol containing 92% zinc. The dried film electrochemically bonds zinc to iron and steel to protect against corrosion creepage. LOCTITE® SF 7693 is a gray, epoxy resin... | |
| Frekote CMR is a unique polymer release agent containing a special blend of resins and cleaning solvents designed to dissolve and remove polymer, composite, and other residues from polyester molds... | |
| Heavy-duty alkaline cleaner, rust remover and paint stripper. BONDERITE® C-AK 75 DQ is a heavy-duty alkaline cleaner, rust remover and paint stripper. Heavy Duty | |
| Hydrocarbon/acetone blend, solvent-based liquid cleaner for removing oil, grease, fluids, oxidized oils (gum) and asphalt from metal parts. LOCTITE® SF 7633 is a clear, hydrocarbon/acetone blend, solvent-based liquid cleaner specifically... | |
| Industrial strength, solvent-based aerosol cleaner designed to penetrate, dissolve and remove contaminants. LOCTITE® SF 7611 is a clear, industrial strength, solvent-based aerosol cleaner designed to aggressively penetrate, dissolve and remove... | |
| LOCTITE SF7190 is a cleaner for optical bonding adhesives. Hand cleaner for manual application. Part of Henkel's Liquid Optically Clear Adhesives (LOCAs) line of products. | |
| Loctite® Electrical Contact & Parts Cleaner, fast-evaporating cleaner removes grease, oil, and contaminants from electrical parts and mechanical equipment. Contains no CFCs or HCFCs and is safe on most plastics. | |
| Loctite® Multi-Purpose Glass Cleaner is an aerosol product made with an original “no streak, non-running, orange scent formula” that quickly deodorizes and cleans window film, glass, chrome, aluminum, stainless steel. | |
| LOCTITE® ODC-Free Cleaner Degreaser. A non-aqueous, hydrocarbon-based solvent designed for cleaning and degreasing surfaces to be bonded with adhesives, as well as for general purpose industrial cleaning. Safe on aluminum,... | |
| LOCTITE® SF 7635 Pro Strength Degreaser quickly dissolves and removes grease, oil, and dirt from iron, steel, aluminum, magnesium, copper, rubber, plastic, and concrete. Rinses off with water. | |
| Loctite® Solventless Anaerobic Activator Product 25062 is a solvent-free surface activator designed to promote the cure speed of Loctite anaerobic adhesives and sealants. This activator is fluorescent for “on-part” inspection... | |
| Metal pre-treatment paint remover developed for effective stripping of epoxies, epoxy primers, polyurethanes and similar catalyzed paints. BONDERITE® S-ST 6776 LO AERO is a low odor, thixotropic, metal pre-treatment paint... | |
| Methylene chloride-free chemical cleaner liquid spray that lifts off baked-on gaskets, gasket cements, formed-in-place gaskets, carbon deposits, etc. LOCTITE® SF 7631 is a colorless to light yellow, clear methylene chloride-free,... | |
| Parts Cleaner - general purpose. Biodegradable cleaner and degreaser. Can be diluted with water. LOCTITE® SF 7840 is a concentrated, biodegradable cleaner that contains no hazardous solvents and dilutes with... | |
| Parts Cleaner - general purpose. For use prior to bonding and sealing applications. Leaves no residue. LOCTITE® SF 7063 is our general-purpose product for cleaning and degreasing any kind of... | |
| Post cleaner with a special blend of solvents that remove wax from polyester moulds. No surface dulling. LOCTITE® FREKOTE PMC is a post-cleaner with a special blend of solvents designed... | |
| Solvent-based (non-CFC), general purpose cleaner for plastic parts. Will remove heavy oils without risk of stress cracks. LOCTITE® SF 7070 is a solvent-based (non-CFC) parts cleaner and degreaser formulated specifically... | |
| Surface Treatments | |
| Water-based cleaner for removing residues from mould surfaces. LOCTITE® FREKOTE 915WB is a water-based cleaner for removing residues from mould surfaces. The surfactants and emulsifiers, in combination with soft abrasives,... | |
| Water-based, concentrated metal pre-treatment compound formulated to effectively clean painted and unpainted aircraft exterior and interior surfaces. BONDERITE® C-AK 5948DPM AERO is a blue, alkaline, water-based, concentrated metal pre-treatment compound... | |
| Water-based, phosphate-free cleaning product designed for the exteriors of trains, cars, lorries, tarpaulin covers and other vehicles. BONDERITE® C-MC 3000 is a water-based, phosphate-free cleaning product designed for the exteriors... |