Henkel Corporation - Industrial Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a calcium sulfonate additive. LOCTITE® LB 8034 is an advanced multi-purpose grease that is composed of synthetic... | |
| Advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a fumed silica thickener. LOCTITE® LB 8632 is a white, opaque, advanced multi-purpose grease that is composed... | |
| BONDERITE L-FM F 325 STAMPING LUBRICANT ACHESON is a water soluble, biodegradable, synthetic lubricant. Contains no mineral oil, chlorine or sulfur. Excellent for use in tube mills or roll-forming lines... | |
| BONDERITE L-FM F 7270 STAMPING LUBRICANT ACHESON is asynthetic compound designed for drawing and stamping of ferrous and aluminum alloys. Excellent performance in high speed progressive die applications. | |
| BONDERITE® L-FM 2004™ FORMING LUBRICANT ACHESON is a synthetic compound designed for deep drawing and stamping of ferrous and aluminum alloys. Its unique composition of corrosion inhibitors, Extreme Pressure (EP)... | |
| BONDERITE® L-FM 3015™ ACHESON is an oil-rejecting, synthetic fluid designed for machining, grinding and roll-forming ferrous and non-ferrous alloys. It is also suitable for use on brass, copper and other... | |
| BONDERITE® L-FM F 1009™ FORMING LUBRICANT ACHESON is a water soluble synthetic fluid designed for use on medium to heavy forming applications. These applications could include heavy stamping, deep drawing,... | |
| BONDERITE® L-MR 2307GT MACHINING LUBRICANT is an oil-rejecting true solution synthetic fluid designed for machining, grinding and roll forming ferrous alloys. Its unique composition of corrosion inhibitors, lubricity additives and... | |
| Clear aerosol containing aliphatic naphtha which has been designed to form a semi-permanent release interface on mold surfaces. LOCTITE® FREKOTE 810NC is a clear aerosol containing aliphatic naphtha which has... | |
| High performance, chemically inert, synthetic grease made of PFPE and PTFE which provides long-lasting lubrication in severe chemical environments. LOCTITE® LB 8209 is a white to off-white, high performance, chemically... | |
| Loctite® ViperLube® High Performance Synthetic Lubricant Gear Oil - 90W extends equipment life and reduces oil changes and energy costs. Recommended for use on gear sets, bearings, circulating oil systems,... | |
| Loctite® ViperLube® High Performance Synthetic Lubricant ISO-46 15 WT | |
| Loctite® ViperLube® High Performance Synthetic Lubricant ISO-68 20 WT | |
| Semi-permanent liquid mold release agent designed for molds with surface temperatures higher than +302 °F (+150 °C). LOCTITE® FREKOTE 800NC is a clear, semi-permanent liquid mold release agent designed for... | |
| Synthetic aerosol lubricant dispersion which provides long-lasting lubrication. Ideal where parts are inaccessible for lubrication after assembly. LOCTITE® LB 8211 (known as LOCTITE® KRYTOX RFE ADVANCED PTFE DRY LUBRICANT) is... | |
| Water-based, semi-permanent mould release agent for rubber applications demanding minimal mould build-up and low transfer. LOCTITE® FREKOTE R120 is a water-based, semi-permanent release agent for rubber moulding. When applied to... |