Henkel Corporation - Industrial Datasheets for Anti-seize Compounds
Anti-seize compounds, anti-stick compounds, and thread lubricants are applied to threads to prevent binding or sticking bolts or fasteners.
Anti-seize Compounds: Learn more
| Product Name | Notes |
|---|---|
| Copper-based anti-seize lubricant of the highest purity. It is formulated to have the lowest practical levels of halogens, sulfur and heavy metals. LOCTITE® LB N-1000 is a copper-colored/based anti-seize lubricant... | |
| Exclusive anti-seize aerosol lubricant paste with copper and graphite suspended in high quality grease. NLGI Grade of 0. LOCTITE® LB 8007 is an exclusive general purpose anti-seize lubricant paste with... | |
| Graphite/calcium fluoride formulation, which is free from lead, copper, sulfur and their compounds. It contains no free metals. LOCTITE® LB 8070 is a black, graphite/calcium fluoride formulation, which is free... | |
| Homogenous paste of zinc dust and petrolatum which prevents seizing during assembly or disassembly of threaded or unthreaded metals joints. LOCTITE® LB 8044 is a dull silver colored smooth, homogenous... | |
| LOCTITE® Pre-Applied Anti-Seize, preapplied, "dry" lubricant used to prevent galling and corrosion of metals, especially stainless steel and aluminum. | |
| Loctite® Heavy Duty Anti-Seize has excellent lubricity. Metal-free formulation provides outstanding lubrication to all metals including stainless steel, aluminum, and soft metals up to 2400°F (1315°C). | |
| Metal-free anti-seize lubricant in a brush top form with graphite and calcium fluoride. NLGI Grade of 1. LOCTITE® LB 8009 is a metal-free anti-seize lubricant with graphite and calcium fluoride... | |
| Nickel-based anti-seize lubricant paste of highest purity. It has the lowest practical levels of halogens, sulfur and heavy metals, including copper. LOCTITE® LB N-5000 is a silver-colored, nickel-based anti-seize lubricant... | |
| Thread lubricant paste made from molybdenum disulfide and petrolatum for machine threads, tapered pipe threads, for press-fit and slip-fit joints. LOCTITE® LB 8700 is a gray, smooth thread lubricant paste... | |
| White, metal-free, food grade lubricant and anti-seize made from white oil and extreme pressure (EP) additives. H1 NSF Reg. No: 123004. LOCTITE® LB 8014 is a white, metal-free, food grade... |