Henkel Corporation - Industrial Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Contact Us LOCTITE® Freeze & Release Penetrating Oil instantly freezes seized and rusted bolts, nuts and studs down to -38°F(-39°C). The exceptional shock-freeze effect of this penetrating oil causes microscopic... | |
| Advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a calcium sulfonate additive. LOCTITE® LB 8034 is an advanced multi-purpose grease that is composed of synthetic... | |
| Advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a fumed silica thickener. LOCTITE® LB 8632 is a white, opaque, advanced multi-purpose grease that is composed... | |
| Black, metal-free, brush top lubricant and anti-seize made from graphite, calcium, boron nitride and rust inhibitors. ABS approved. LOCTITE® LB 8023 is a black, metal-free, brush top lubricant and anti-seize... | |
| BONDERITE L-FM F 325 STAMPING LUBRICANT ACHESON is a water soluble, biodegradable, synthetic lubricant. Contains no mineral oil, chlorine or sulfur. Excellent for use in tube mills or roll-forming lines... | |
| BONDERITE L-FM F 7270 STAMPING LUBRICANT ACHESON is asynthetic compound designed for drawing and stamping of ferrous and aluminum alloys. Excellent performance in high speed progressive die applications. | |
| BONDERITE L-MR 6011 MACHINING LUBRICANT is a soluble oil designed for machining and grinding ferrous alloys. Its unique composition of corrosion inhibitors, Extreme Pressure (EP) additives, lubricity additives, and biocides... | |
| BONDERITE® L-FM 2004™ FORMING LUBRICANT ACHESON is a synthetic compound designed for deep drawing and stamping of ferrous and aluminum alloys. Its unique composition of corrosion inhibitors, Extreme Pressure (EP)... | |
| BONDERITE® L-FM 3015™ ACHESON is an oil-rejecting, synthetic fluid designed for machining, grinding and roll-forming ferrous and non-ferrous alloys. It is also suitable for use on brass, copper and other... | |
| BONDERITE® L-FM F 1009™ FORMING LUBRICANT ACHESON is a water soluble synthetic fluid designed for use on medium to heavy forming applications. These applications could include heavy stamping, deep drawing,... | |
| BONDERITE® L-FM F B27MC6A-HD™ ACHFORMING LUBRICANT is a stamping and drawing lubricant possessing multiple OEM approvals. It is a soluble emulsion suitable for multiple metals including aluminum. | |
| BONDERITE® L-MR 2307GT MACHINING LUBRICANT is an oil-rejecting true solution synthetic fluid designed for machining, grinding and roll forming ferrous alloys. Its unique composition of corrosion inhibitors, lubricity additives and... | |
| BONDERITE® L-MR CR 10™ Machining Lubricant is a moderate viscosity straight oil with an additive package useful in general machining applications such as hobbing, milling or shaping, ranging from steel... | |
| BONDERITE® S-FN 8301 DRYFILM COATING ACHESON is designed for lubricant applications where environmental regulations restrict emissions of VOC (Volatile Organic Compounds). BONDERITE S-FN 8301 DRYFILM COATING ACHESON provides good wear,... | |
| Clear, liquid petroleum distillate penetrating aerosol oil that flows between rusted and corroded parts to break the bond of oxidized metal. LOCTITE® LB 8713 (known as LOCTITE SOLVO-RUST® SUPER PENETRATING... | |
| Copper-based anti-seize lubricant of the highest purity. It is formulated to have the lowest practical levels of halogens, sulfur and heavy metals. LOCTITE® LB N-1000 is a copper-colored/based anti-seize lubricant... | |
| Exclusive anti-seize aerosol lubricant paste with copper and graphite suspended in high quality grease. NLGI Grade of 0. LOCTITE® LB 8007 is an exclusive general purpose anti-seize lubricant paste with... | |
| Exclusive anti-seize lubricant in a brush top form with copper and graphite suspended in high quality grease. NLGI Grade of 0. LOCTITE® LB 8008 C5-A is an exclusive anti-seize lubricant... | |
| Graphite/calcium fluoride formulation, which is free from lead, copper, sulfur and their compounds. It contains no free metals. LOCTITE® LB 8070 is a black, graphite/calcium fluoride formulation, which is free... | |
| High performance, chemically inert, synthetic grease made of PFPE and PTFE which provides long-lasting lubrication in severe chemical environments. LOCTITE® LB 8209 is a white to off-white, high performance, chemically... | |
| Homogenous paste of zinc dust and petrolatum which prevents seizing during assembly or disassembly of threaded or unthreaded metals joints. LOCTITE® LB 8044 is a dull silver colored smooth, homogenous... | |
| LOCTITE® Clover Reel Sharpening Compound, paste formulation for fast metal removal. Biodegradable, recommended for applications where cleanup with water is required. | |
| LOCTITE® Clover Silicon Carbide Grease Mix is a standard abrasive paste for fast metal removal. Produces a smooth, flat surface but not a polished one. Leaves a rust-preventing film on... | |
| Loctite® Dielectric Grease provides a moisture-proof barrier that lubricates and protects electrical equipment from salt, dirt, and corrosion. High dielectric strength. Good thermal, oxidation, and chemical stability. Typical Applications: Marine... | |
| LOCTITE® Pre-Applied Anti-Seize, preapplied, "dry" lubricant used to prevent galling and corrosion of metals, especially stainless steel and aluminum. | |
| LOCTITE® Frekote PU 7000 is a fast drying, clear release agent with gloss effect for PU applications Features Benefits: Foam release Clear Gloss effect Very fast drying 30 second cure... | |
| LOCTITE® Frekote PU 7001 is a fast Drying, high slip, clear release agent for PU applications Features Benefits: Foam release Clear High slip Very fast drying 30 second cure at... | |
| Loctite® Heavy Duty Anti-Seize has excellent lubricity. Metal-free formulation provides outstanding lubrication to all metals including stainless steel, aluminum, and soft metals up to 2400°F (1315°C). | |
| Loctite® Hi-Tack Stick - Gasket Dressing. Formulated to work like Loctite® Hi-Tack Liquid, but this wax-like stick is less messy, has a low odor, and is solvent-free. Loctite Hi-Tack Stick... | |
| Loctite® Hydraulic Jack Oil is non-corrosive oil that improves lubrication in all types of hydraulic units (except hydraulic brakes). Contains antioxidant, anti-rust, and anti-wear additives. | |
| Loctite® Maintain® Lubricant Penetrant spray-on rust preventative for all metal parts. Unfreezes rusted parts. Displaces and seals out moisture. For use on steel, aluminum, brass, copper, magnesium, and other metals... | |
| Loctite® ViperLube® High Performance Synthetic Lubricant Gear Oil - 90W extends equipment life and reduces oil changes and energy costs. Recommended for use on gear sets, bearings, circulating oil systems,... | |
| Loctite® ViperLube® High Performance Synthetic Lubricant ISO-46 15 WT | |
| Loctite® ViperLube® High Performance Synthetic Lubricant ISO-68 20 WT | |
| Long-lasting lithium grease paste for reducing friction between load bearing moving metal surfaces and the combination of metal and plastic surfaces. LOCTITE® LB 8042 is a white, smooth, multi-purpose, long-lasting... | |
| Lubricant - emergency repair. Shock freezing (-40°C). Releases rusted, corroded and seized components. Wicks directly into the rust by capillary action. LOCTITE® LB 8040 is a special mineral oil designed... | |
| Lubricant - multi-purpose oil. General purpose. Five-way spray. Ideal for light lubrication of metals. LOCTITE® LB 8201 is a universal penetrating liquid which frees, lubricates, cleans, dries and prevents corrosion... | |
| Metal-free anti-seize lubricant in a brush top form with graphite and calcium fluoride. NLGI Grade of 1. LOCTITE® LB 8009 is a metal-free anti-seize lubricant with graphite and calcium fluoride... | |
| Molybdenum-disulfide based solid film lubricant. It is a heavy-duty lubricant. LOCTITE® LB 8017 is a black, molybdenum-disulfide based solid film lubricant. It is a heavy-duty lubricant used for general plant... | |
| Multi-purpose grease paste that combines a wide array of desirable properties into a single all-purpose grease. LOCTITE® LB 8219 is an amber, multi-purpose grease paste that combines a wide array... | |
| Nickel-based anti-seize lubricant paste of highest purity. It has the lowest practical levels of halogens, sulfur and heavy metals, including copper. LOCTITE® LB N-5000 is a silver-colored, nickel-based anti-seize lubricant... | |
| Silver, aluminum, petroleum-based anti-seize lubricant paste fortified with graphite and extreme pressure (EP) additives. LOCTITE® LB 8150 is a silver, aluminum, petroleum-based anti-seize lubricant paste fortified with graphite and extreme... | |
| Silver, thick, metallic heavy-duty, high temperature, nickel-based anti-seize lubricant paste. It resists galling and corrosion and reduces wear. LOCTITE® LB 771 is a silver, thick, metallic heavy-duty, high temperature, nickel-based... | |
| Solvent-based, liquid aerosol lubricant, standard "tool" for disassembly and assembly of machinery, piping, valves and other metal fitted parts. LOCTITE® LB 8711 (known as LOCTITE PENETRATING OIL) is a brown,... | |
| Solvent-based, oily lubricant spray that foams up when applied. Typically used on chain-driven equipment. LOCTITE® LB 8421 is a pale yellow, clear, solvent-based, oily lubricant spray that foams up when... | |
| Synthetic aerosol lubricant dispersion which provides long-lasting lubrication. Ideal where parts are inaccessible for lubrication after assembly. LOCTITE® LB 8211 (known as LOCTITE® KRYTOX RFE ADVANCED PTFE DRY LUBRICANT) is... | |
| Thick silicone dielectric compound paste that facilitates and improves tune-ups. It prevents voltage leakage around electrical connectors. LOCTITE® LB 8423 is a translucent, thick silicone dielectric compound paste that facilitates... | |
| Thread lubricant paste made from molybdenum disulfide and petrolatum for machine threads, tapered pipe threads, for press-fit and slip-fit joints. LOCTITE® LB 8700 is a gray, smooth thread lubricant paste... | |
| White, metal-free, food grade lubricant and anti-seize made from white oil and extreme pressure (EP) additives. H1 NSF Reg. No: 123004. LOCTITE® LB 8014 is a white, metal-free, food grade... |