Henkel Corporation - Industrial Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| (known as BONDERITE 1070) is formulated for spray and immersion application to steel, aluminum and zinc surfaces to clean and develop a conversion coating. BONDERITE® M-FE 1070 IRON PHOSPHATE (Known... | |
| 2-part, aluminum-filled epoxy adhesive suited to the repair and recovery of worn and damaged machinery. LOCTITE® EA 3475 is a 2-part, aluminum-filled epoxy adhesive suited to the repair and recovery... | |
| 2-part, epoxy coating which combines water-borne epoxy resins and tough, fine-grained abrasives to produce a self-sealing, non-slip floor coating. LOCTITE® PC 6317 is a yellow, gray or black, 2-part, epoxy... | |
| 2-part, epoxy-polyamide primer recommended for increasing adhesion of LOCTITE Big Foot Flooring Products (anti-slip coatings) on metal surfaces. LOCTITE® PC 7643 is a gray, 2-part, epoxy-polyamide primer for use in... | |
| 2-part, flowable, ultra smooth, ceramic-reinforced epoxy kit providing a high gloss, low friction coating. LOCTITE® PC 7227 is a 2-part, gray, flowable, ultra smooth, ceramic-reinforced epoxy kit providing a high... | |
| 2-part, grey, ceramic-filled, trowelable, epoxy-based surface coating for metals. Ideal for protecting against coarse particle abrasion or erosion, or for rebuilding worn parts. LOCTITE® PC 7218 is a 2-part, grey,... | |
| 2-part, grey, ceramic-filled, trowelable, epoxy-based surface coating putty for protecting badly worn surfaces. Does not demonstrate shrinkage or sagging. LOCTITE® PC 7222 is a 2-part, grey, ceramic-filled, epoxy-based, wear-resistant surface... | |
| 2-part, liquid epoxy coating designed to protect equipment and concrete against extreme corrosion caused by chemical exposure. LOCTITE® PC 7319 is a gray, 2-part, liquid epoxy coating designed to protect... | |
| 2-part, non-slip epoxy coating designed to withstand heavy vehicular traffic under dry service temperatures of -20 °F to +140 °F (-30 °C to +60 °C). LOCTITE® PC 6311 is a... | |
| 2-part, solvent-free epoxy which creates an extremely durable anti-slip coating that withstands heavy vehicular traffic on various types of surfaces. LOCTITE® PC 6315 is a 2-part, solvent-free epoxy which creates... | |
| 2-part, steel-filled, pourable, self-levelling epoxy adhesive. Recommended for casting into hard to reach areas, anchoring and levelling, forming moulds and parts. LOCTITE® EA 3472 is a 2-part, steel-filled, pourable epoxy... | |
| 2-part, thixotropic, compound epoxy paste that works in less than half the time of conventional curing epoxies. LOCTITE® PC 9599 is a blue, 2-part, thixotropic, compound epoxy paste that works... | |
| 2-part, versatile easy to use repair epoxy compound in stick form. It applies like a putty and cures to a concrete-like finish. LOCTITE® PC 9428 is a white/gray, 2-part, versatile... | |
| 2-part, white, ceramic-filled, brushable, self-levelling, ultra-smooth epoxy surface coating with self-levelling properties which protects against fine particle abrasion. LOCTITE® PC 7228 is a 2-part, white, ceramic-filled, brushable, self-levelling epoxy surface... | |
| Alkoxy silicone conformal coating designed to provide environmental protection for printed circuit boards and other sensitive electronic components. LOCTITE® SI 5293 is an amber to yellow, transparent, fluorescent, UV-cure alkoxy... | |
| BONDERITE C-AK C-2002 is designed to prepare aluminum, steel, electrogalvanized and hot dip galvanized surfaces to receive a conversion coating or prior to a plating operation. | |
| BONDERITE M-CR 600 AERO powdered chemical used to produce a chromate conversion coating on aluminum and its alloys, which ranges in color from light, iridescent gold to tan. Can be... | |
| BONDERITE M-PT 7100 (known as PARCOLENE 7100) post treatment chemical is a patented, chromium-free post treatment especially formulated for use over iron phosphate conversion coatings. BONDERITE® M-PT 7100 post treatment... | |
| BONDERITE M-PT 99X | |
| BONDERITE S-FN AWS 104 ANTI WELD SPATTER™ is a water based, synthetic, body-in-white anti-weld spatter agent material that stays wet after application. This product is applied prior to a welding... | |
| BONDERITE® C-IC 457 Nonflammable, phosphate-free, surfactant-based cleaner, brightener and pre-paint conditioner for magnesium and aluminum. BONDERITE C-IC 457 should not be used on high copper bearing aluminum alloys or aluminum... | |
| BONDERITE® 3410 Makeup Zinc Phosphate Conversion Coating is formulated for treating mixed production of steel, galvanized steel, aluminum and zinc alloy coated steel. The BONDERITE 3410 process converts the metal... | |
| BONDERITE® C-AK 1533A ALKALINE CLEANER is a multi package, low temperature, liquid cleaner formulated to prepare ferrous, zinc and aluminum surfaces to receive uniform, dense, crystalline conversion coatings. The medium... | |
| BONDERITE® C-AK 472 is a single package liquid alkaline cleaner specially designed as a multi-metal product capable of cleaning steel, galvanized steel and aluminum surfaces prior to receiving a conversion... | |
| BONDERITE® C-AK 56 ALKALINE CLEANER is a concentrated liquid alkaline cleaner used in immersion systems for cleaning aluminum alloys, copper and copper alloys, cast iron and steel, as well as... | |
| BONDERITE® C-AK PRECLEAN 2960 ALKALINE CLEANER Concentrated, water-based cleaner. It is effective in the body shop as well as in the hand wipe operation of industrial assembly lines. Alkaline cleaners... | |
| BONDERITE® M-CR T 5900 TONER CHROMATE COATING used to build up the BONDERITE M-CR T 5900 bath. | |
| BONDERITE® M-FE 1050 IRON PHOSPHATE is designed for low temperature spray application to steel surfaces. The BONDERITE 1050 process converts the metal surface to a nonmetallic, iron phosphate coating that... | |
| BONDERITE® M-FE 200 IRON PHOSPHATE is designed to simultaneously clean and impart an iron phosphate conversion coating on aluminum and zinc surfaces by use of a spray wand application. Iron... | |
| BONDERITE® M-FE 330L PLUS(known as Prep-n-Cote 330L+) is an improved,low temperature,liquid detergent iron phosphate conversion coating material. It is designed for the simultaneous cleaning and phosphating of ferrous and non-ferrous... | |
| BONDERITE® M-NT 2600 MU CR FREE CONVERSION COATING develops a clear, chromium free conversion coating on aluminum wheels/trim. These coatings are extremely adherent and corrosion-resistant, with thickness measurable by x-ray... | |
| BONDERITE® M-NT 5200™ MU CR FREE CONVERSION COATING is a chromium free product specifically formulated for treating non-ferrous alloys. Spray or immersion applications may be used. This process provides an... | |
| BONDERITE® M-NT 5220 R CR FREE CONVERSION COATING is a chrome-free light metals conversion coating replenisher that can be used with BONDERITE M-NT 5200 MU CR FREE CONVERSION COATING. | |
| BONDERITE® M-PT E2 POST TREATMENT is a liquid chemical used to improve the water and chemical resistance along with improved adhesion properties of cured AQUENCE 900 series coatings. | |
| BONDERITE® M-ZN 37 ZINC PHOSPHATE isformulated primarily for treating hot-dip galvanized and certain continuous electrogalvanized surfaces which are difficult to coat with other materials. Applied by spray or immersion, the... | |
| BONDERITE® M-ZN ZM-1 ZINC PHOSPHATE is a zinc phosphate conversion coating converts metallic substrate surfaces to a fine-crystalline, nonmetallic zinc phosphate coating that inhibits corrosion, and increases the adhesion and... | |
| Chromate coating pen designed for applying the Class 1A chromate conversion coating for MIL-DTL-5541.Light metals. BONDERITE M-CR 1132 AERO is designed to save labor, material and time when applying a... | |
| Epoxy coating for concrete and masonry floor surfaces that dries to a high gloss finish, eliminating the need for waxing. LOCTITE® PC 6287 is a 2-part, 100% solids epoxy floor... | |
| Epoxy filled with small ceramic beads and silicon carbide for protection against fine particle abrasion to +250 °F (+121.1 °C). It is trowelable. LOCTITE® PC 7317 (known as LOCTITE NORDBAK... | |
| Epoxy, 2-part wearing compound for renewing and protecting equipment exposed to extreme sliding abrasion. Heat resistant. LOCTITE® PC 7303 is a gray, 2-part, ultra-high temperature, epoxy wearing compound paste. The... | |
| Flash-rust resistant, phosphate-free, spray or immersion pre-treatment liquid formulated for steel, galvanized steel and aluminum surfaces. BONDERITE® M-NT 20120 is a flash-rust resistant, phosphate-free, spray or immersion pre-treatment liquid formulated... | |
| Formulated for spray and immersion application to simultaneously clean and develop a conversion coating on steel, zinc and aluminum surfaces. BONDERITE® M-FE 700 (known as PREP-N-COTE 700) is formulated for... | |
| Heavy duty, liquid alkaline cleaner designed for the cleaning of ferrous metals. BONDERITE® C-AK 470 is a heavy duty, liquid alkaline cleaner designed for the cleaning of ferrous metals. Heavy... | |
| known as BONDERITE 7400 is formulated to deposit a chromium-free conversion coating through spraying or immersion on steel, galvanized steel and aluminum. BONDERITE® M-NT 7400 (known as BONDERITE 7400) is... | |
| known as NORDBAK HIGH IMPACT WEARING COMPOUND. Rubber modified epoxy with impact resistance which is recommended for lining and protecting. LOCTITE® PC 9313 (known as NORDBAK HIGH IMPACT WEARING COMPOUND)... | |
| known as PARCO CLEANER 907 exhibits excellent bath life, good scale inhibition and prevents soil redeposition. BONDERITE®C-AK 907 (known as PARCO CLEANER 907) exhibits excellent bath life, good scale inhibition... | |
| known as PARCO CLEANER ZX-4 contains a unique surfactant system which gives it the ability to clean tenacious soils at low temperatures. BONDERITE® C-AK ZX-4 (known as PARCO CLEANER ZX-4)... | |
| known as PREP-N-COTE 500LT (US) has been formulated for spray application to steel surfaces to simultaneously clean and coat metal surfaces. BONDERITE® M-FE 500LT (known as PREP-N-COTE 500LT (US)) has... | |
| known as QUALI CLEAN S-21-F is a medium to heavy duty alkaline liquid cleaner used on ferrous and non-ferrous articles in spray applications. BONDERITE® C-AK S-21-F (known as QUALI CLEAN... | |
| Latex coating for rusted metal to stop rust, protect and act as a primer for a finish coat. It is suitable for exterior use in mild environments. LOCTITE® 754 Extend® | |
| LOCTITE 5290, Silicone, Conformal coating LOCTITE® 5290 is used for protecting printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is typically... | |
| LOCTITE C 932-51 E&C, Acetate, Carbon-filled, Conductive Ink and Coating LOCTITE® C 932-51 E&C is a carbon-filled ink and coating featuring electrical conductivity at a lower cost than its silver-filled... | |
| LOCTITE C 932-74 E&C, Acetate, Carbon-filled, Conductive Ink and Coating LOCTITE® C 932-74 E&C is a carbon-filled ink and coating featuring electrical conductivity at a lower cost than its silver-filled... | |
| LOCTITE CT 5030 E&C, Epoxy, Conductive Ink LOCTITE CT 5030 E&C is a conductive ink designed to provide thin coating used in shielding and grounding applications. It is electrically conductive,... | |
| LOCTITE ECI 1006 E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® ECI 1006 E&C conductive, screen printable ink is designed for use in touch screen applications. Halogen free Excellent fine-line and... | |
| LOCTITE ECI 1010 E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® ECI 1010 E&C is a screen printable, conductive ink which can be used with flexible circuits and RFID SmartCards. Flexible... | |
| LOCTITE ECI 1011 E&C, Vinylic, Screen Printable, Conductive Ink LOCTITE® ECI 1011 E&C flexography and screen printable ink is formulated to provide high electrical conductivity. High conductivity Small particle size... | |
| LOCTITE ECI 1802 E&C, Thermoplastic, Conductive Ink LOCTITE® ECI 1802 E&C conductive ink specially formulated for solar cell assembly applications. High conductivity Extended screen residence time Excellent adhesion and solderability... | |
| LOCTITE ECI 1804 E&C, Thermoplastic, Conductive Ink LOCTITE® ECI 1804 E&C conductive ink is specially designed for screen printing highly conductive finger structures oncopper indium gallium selenide solar cell (CIGS... | |
| LOCTITE ECI 7001 E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® ECI 7001 E&C conductive, screen printable ink consists of very finely divided graphite particles dispersed in a thermoplastic resin. It... | |
| LOCTITE ECI 8090 E&C, Thermoplastic, Printed electronics, Positive Temperature Coefficient (PTC) Screen Printable, Electronically Conductive Ink LOCTITE® ECI 8090 E&C is a Positive Temperature Coefficient (PTC) screen printable ink designed... | |
| LOCTITE ECI 8120 E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® ECI 8120 E&C is a Positive Temperature Coefficient (PTC) screen printable ink designed for applications where self regulating heaters are... | |
| LOCTITE ECI 9002 E&C, Thermoplastic, Printed electronics, Screen Printable, Carbon, Conductive and dielectric inks LOCTITE® ECI 9002 E&C screen printable carbon ink is formulated with very fine particle size distribution... | |
| LOCTITE EDAG 1020A E&C, Acrylate, Dielectric Coating LOCTITE® EDAG 1020A E&C dielectric coating is formulated to provide electrical insulation on flexible circuitry. It is designed to print multi-layered circuits and... | |
| LOCTITE EDAG 1415M E&C, Thermoplastic, Shielding Conductive Coating LOCTITE® EDAG 1415M E&C shielding coating is designed to provide electromagnetic compatibility (EMC). It is compatible with plastics commonly used for electronic... | |
| LOCTITE EDAG 418SS E&C, Thermoplastic, Conductive Ink LOCTITE® EDAG 418SS E&C conductive screen printable ink consist of very finely divided silver particles in a thermoplastic resin . It is designed... | |
| LOCTITE EDAG 437 E&C, Thermoplastic, EMC shielding, Conductive coating LOCTITE® EDAG 437 E&C EMC shielding coating is designed to provide electromagnetic compatibility (EMC) in electronic equipment housing. It is an... | |
| LOCTITE EDAG 451SS E&C, Acrylate, Dielectric ink LOCTITE® EDAG 451SS E&C dielectric coating is designed for use as an insulative and/or protective coating for printed circuitry. Screen printable Suitable for... | |
| LOCTITE EDAG 479SS E&C, Thermoplastic, Silver-based Polymer Thick Film, Conductive Ink Screen printable silver ink for PET film. Conductive Fast drying Excellent abrasion resistance and hardness Excellent creasability Excellent fine... | |
| LOCTITE EDAG 503 62% E&C, Fluoroelastomer, Conductive coating LOCTITE® EDAG 503 62% E&C is a general purpose coating suitable for direct application to most substrates including plastics and elastomers. It... | |
| LOCTITE EDAG 5810 E&C, Two-component, Epoxy, Coating Adhesive LOCTITE® EDAG 5810 E&C two-component epoxy adhesive is designed to cure at ambient temperatures. Two component Room temperature cure Electrically conductive Thermally... | |
| LOCTITE EDAG 6017SS E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® EDAG 6017SS E&C screen printable ink is specifically designed for blending with EDAG PM 404 E&C to provide exceptional resistance... | |
| LOCTITE EDAG 6041 E&C, Thermoset Resin, Rapid Drying, Flexible, Conductive coating LOCTITE® EDAG 6041 E&C is designed to dry rapidly to form a flexible, conductive coating. Conductive Cure hot air... | |
| LOCTITE EDAG 7019 E&C, Thermoplastic, Conductive Ink LOCTITE® EDAG 7019 E&C is a blend of finely divided silver and silver chloride particles in a thermoplastic resinIt is formulated to provide... | |
| LOCTITE EDAG 725A(6S54) E&C, Thermoplastic, Conductive Ink LOCTITE® EDAG 725A(6S54) E&C polymer thick film ink is designed for use in the production of low voltage circuitry on polyester film Conductive... | |
| LOCTITE EDAG 965SS E&C, Thermoplastic, Conductive coating LOCTITE® EDAG 965SS E&C is designed for use in the production of low voltage circuitry on polyester to protect silver pads and tracks... | |
| LOCTITE EDAG ML 25208 E&C, Insulating and protective, Polyester Resin, Dielectric ink LOCTITE® EDAG ML 25208 E&C ink is designed as an insulating and protective ink in the production of... | |
| LOCTITE EDAG PD 004A E&C, Electrically conductive, Silver Ink, Conductive Ink LOCTITE® EDAG PD 004A E&C electrically conductive silver ink is formulated for use on solvent sensitive substrates. It is... | |
| LOCTITE EDAG PD 038 E&C, Acrylic, Dielectric coating Screen printable, UV curable dielectric ink for ITO treated PET film and copper etched circuitry. Non-conductive Screen printable Excellent adhesion High peel... | |
| LOCTITE EDAG PD 056 E&C, PVC Vinyl, Conductive coating LOCTITE® EDAG PD 056 E&C coating consists of silver particles in a thermoplastic resin that rapidly air dries to form a... | |
| LOCTITE EDAG PE 409 E&C is a blend of finely divided silver and silver chloride particles in a thermoplastic resin. It is a conductive screen printable coating, It offers good... | |
| LOCTITE EDAG PE 428E E&C, Thermoplastic, Conductive coating LOCTITE® EDAG PE 428E E&C is a blend of silver and silver chloride pigment in a resin system designed for printing on... | |
| LOCTITE EDAG PF 006 E&C, Thermoplastic, Conductive Ink LOCTITE® EDAG PF 006 E&C is a blend of silver and carbon in a thermoplastic resin system. Screen printable | |
| LOCTITE EDAG PF 021 E&C, Thermoplastic, Encapsulant LOCTITE® EDAG PF 021 E&C encapsulating photopolymer is designed to secure low profile surface mount devices (SMD) to rigid or flexible substrates. It... | |
| LOCTITE EDAG PF 050 E&C, Thermoplastic, Conductive Ink LOCTITE® EDAG PF 050 E&C is designed for production of flexible circuitry. This material can be used on a variety of substrates. | |
| LOCTITE EDAG PF 407A E&C, Thermoplastic, Polymer Thick Film, Conductive Ink LOCTITE® EDAG PF 407A E&C polymer thick film is designed for production of low voltage circuitry on polyester film... | |
| LOCTITE EDAG PF 407C E&C, Thermoplastic, Polymer Thick Film, Conductive Ink LOCTITE® EDAG PF 407C E&C polymer thick film is designed for production of low voltage circuitry on polyester film... | |
| LOCTITE EDAG PF 455BC E&C, Acrylate, Dielectric ink LOCTITE EDAG PF 455BC E&C is formulated as a crossover dielectric ink and is compatible with Electrodag conductive and dielectric polymer thick... | |
| LOCTITE EDAG PF 465 E&C, Thermoplastic, Dielectric ink LOCTITE EDAG PF 465 E&C is designed as an insulating and protective ink in the production of low voltage circuitry on untreated... | |
| LOCTITE EDAG PM 460A E&C, Thermoplastic, Rapid Drying, Flexible, Conductive coating LOCTITE® EDAG PM 460A E&C is designed to dry rapidly to form a flexible, conductive coating. It is suitable... | |
| LOCTITE EDAG PM406V1 E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® EDAG PM406V1 E&C is a screen printable, conductive ink formulated to have very high conductivity and solids content. High conductivity... | |
| LOCTITE EDAG PR 406 E&C, Thermoset Resin, Thick Film, Conductive Ink LOCTITE® EDAG PR 406 E&C carbon polymer thick film ink is suitable for application on most rigid substrates. One... | |
| LOCTITE EDAG SP 413 E&C, Thermoplastic, Conductive coating LOCTITE® EDAG SP 413 E&C shielding coating is designed to provide electromagnetic compatibility (EMC) on plastic enclosures for electronic equipment housing This... | |
| LOCTITE EDAG SS24639, Medical EKG Coating LOCTITE® EDAG SS 24639 is a blend of silver and silver chloride pigment in a resin system designed to provide controlled electrical properties on... | |
| LOCTITE M 2012RS MOD 2, Thermosetting, Conductive Ink LOCTITE® M 2000RS MOD2 E&C of products are specifically designed for printing potentiometers and resistors onto printed circuit boards. LOCTITE M 2000RS... | |
| LOCTITE M 2012RS, Thermosetting, Conductive Ink LOCTITE® M 2000RS MOD2 E&C of products are specifically designed for printing potentiometers and resistors onto printed circuit boards. LOCTITE M 2000RS MOD2 E&C... | |
| LOCTITE M 4100 MINICO E&C, Thermosetting, Conductive Ink LOCTITE M 4100 MINICO E&C, Thermosetting, Conductive Ink Conductive Screen printable One component Electroless nickel plateable | |
| LOCTITE M 7000A E&C, Thermosetting, Conductive Ink LOCTITE M 7000A BL E&C is a screen printable solvent-based dielectric ink for rigid substrates. Screen printable One component Dielectric Insulating High resistance... | |
| LOCTITE NCI 9001 E&C is a non-conductive screen printable dielectric coating. It is used as a protective layer and insulator over transparent conductive ink prints to improve strength and performance. | |
| LOCTITE PC 9340 | |
| LOCTITE PE 401E E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® PE 401E E&C conductive, screen printable ink is a blend of finely divided carbon particles disperesed in a thermoplastic resin. | |
| LOCTITE STYCAST PC 18M, Urethane, Conformal Coating LOCTITE® STYCAST PC 18M is a solvent based one component urethane coating which may be cured at room temperature. This material retains its... | |
| LOCTITE STYCAST PC 40-UMF, Urethane Acrylate, Conformal coating LOCTITE® STYCAST PC 40-UMF conformal coating is specifically formulated to rapidly gel and immobilize when exposed to UV light and then fully... | |
| LOCTITE STYCAST PC 62, Acrylic, Conformal Coating LOCTITE® STYCAST PC 62 conformal coating is a rapid drying acrylic for circuit board protection applications. Fluorescent under UV light Provides environmental and... | |
| LOCTITE STYCAST SC 3613, Silicone, Protective Coating LOCTITE® STYCAST SC 3613 protective coating is engineered to meet the high reliability performance requirements for the optoelectronic / semiconductor industry. It minimizes... | |
| LOCTITE Windshield Repair is a one-component windshield repair system designed to be used by the car owner. Requires no mixing, no heat. Safe and easy to use. Has the same index... | |
| LOCTITE® EDAG 820B E&C screen printable polymer thick film ink is designed for use on membrane keyboard printing. This adhesive is compatible with other EDAG E&C conductive polymer thick film... | |
| LOCTITE® Fixmaster Crack Filler NS is a non-sag caulking gun grade crack filler used to repair all cracks in concrete, vertical and horizontal. | |
| Loctite® Heavy-Duty Rubberized Undercoating is a heavy-duty undercoating that seals, protects, and insulates. Rubberized for maximum durability. | |
| LOCTITE® Nordbak Combo Bead Wearing Compound. This epoxy system combines the abrasion resistance qualities of both large and small ceramic beads and silicon carbide. Protects against hard sliding abrasion and... | |
| Loctite® Big Foot™ Water Based Primer/Sealer is specially formulated to increase adhesion and coverage of all Loctite Big Foot anti-slip coatings except Loctite Big Foot Acrylic Pedestrian Grade. For use... | |
| Loctite® Color Guard® Coating is a solvent based, modified thermoplastic liquid coating in various colors. Dries to a durable, flexible true synthetic rubber protective coating. | |
| LOCTITE® Fixmaster Industrial Floor Coatings. High gloss, seamless, hygienic surface. High chemical resistance, extremely hard wearing, and durable. Superior color retention and chaulk resistance. Key Features: Interior/exterior, high solids, polyester... | |
| Loctite® Fixmaster® Industrial Floor Coatings. High gloss, seamless, hygienic surface. High chemical resistance, extremely hard wearing, and durable. Superior color retention and chaulk resistance. | |
| Loctite® Fixmaster® Self Leveling Flooring Epoxy, High Build Additive is a high gloss, seamless, hygienic surface. High chemical resistance, extremely hard wearing and durable. | |
| Loctite® Fixmaster® Superior Performance Urethane Floor Coating, Anti-Slip Additive is an anti-slip additive for Loctite® Fixmaster® Superior Performance Urethane Floor Coating. | |
| Loctite® Fixmaster® Water Based Epoxy Primer/Sealer, Resin is a clear, thin mil, low viscosity primer for maximum penetration. Excellent for use over acid-etched concrete. | |
| LOCTITE® PC 7303 Ultra High Temperature Wearing Compound resists sliding abrasion and temperatures to 550F. Must be post-cured for maximum temperature resistance and performance. Trowelable. | |
| LOCTITE® PC 7333GY BRUSHABLE CERAMIC CINZA brushes on to form a smooth, corrosion-resistant coating. Protects against turbulence, abrasion, and cavitation. Can also be used as a top coat over LOCTITE... | |
| Loctite® Thinner for Color Guard® Tough Rubber Coating is required for use when spraying any of the Color Guard® Coatings. Helps reduce any clogging and is recommended for use with... | |
| Non-slip floor and deck epoxy coating that is designed for heavy pedestrian traffic or light rolling traffic under typical dry service temperatures. LOCTITE® PC 6249 is a yellow, gray or... | |
| Parco Spray Wand 330 Nonflammable phosphoric acid, surfactant-based cleaner, brightener and prepaint conditioner for aluminum. Parco Spray Wand 330 should not be used on high copper bearing aluminum alloys or... | |
| Petroleum solvent-based compound which prevents corrosion. It gives heavy-duty, thick film protection in outdoor conditions. LOCTITE® PC 9660 (known as MAXI-COAT) is a dark brown petroleum solvent-based compound which prevents... | |
| Resin for self leveling epoxy topcoat. LOCTITE® PC 3997 is ahigh gloss, seamless, hygienic surface. High chemical resistance, extremely hard wearing and durable. For secondary chemical containment. Sealants and Topcoats... | |
| Single package, phosphate-free, liquid alkalinecleaner specially designed as a multi-metal cleaner. Note: Surfactants contain phosphorous. Alkaline cleaners | |
| Solvent-based belt dressing emulsion specifically designed to eliminate squeaks, aid in power transfer and increase belt life. LOCTITE® SF 5408 (known as LOCTITE BELT DRESSING) is a creamy white, high... | |
| Surface cleaner concentrate field-proven for cost effective cleaning of precision parts. It contains corrosion inhibitors. BONDERITE® C-NE 5175 NEUTRAL CLEANER (P3 NEUTRACARE 5175) is a yellow, clear, mild alkaline surface... | |
| Surface treatment designed for steam guns and high pressure manual applications used on steel surfaces for simultaneous cleaning and coating. BONDERITE® M-FE 101 IRON PHOSPHATE (PARCO SPRAY WAND 101) is... | |
| Surface treatment of iron and manganese phosphates formulated to produce non-metallic, oil-absorptive coatings on iron and steel bearing surfaces. BONDERITE® M-MN LUBRITE 2 MANGANESE PHOSPHATE (PARCO LUBRITE 2) is a... | |
| Synthetic rubber coating specially formulated to protect underbodies from corrosion. It dries to a firm, flexible, tack-free, rubberized film. LOCTITE® SF 7607 is a dark brown to black, synthetic rubber... | |
| Unique 3-part epoxy that can be cast into a mold or form to make ceramic-like replacement parts. LOCTITE® PC 9628 is a unique 3-part epoxy that can be cast into... | |
| Unique, silicone-free, ceramic protective coating that protects welding equipment from spatter for up to 8 hours without re-application. LOCTITE® SF 7900 is a unique, silicone-free ceramic protective coating that prevents... | |
| Water-based acrylic primer that increases the adhesion and coverage of LOCTITE Big Foot acrylic pedestrian grade coating. LOCTITE® PC 6253 is a clear, water-based acrylic primer designed for use as... | |
| Water-based mould release emulsion for standard rubbers. Quick curing with minimal surface build-up and low transfer. LOCTITE® FREKOTE R110 is a water-based release agent for rubber moulding. This spray-on product... | |
| Water-based, polyethylene glycol, anti-weld spatter liquid surface treatment that stays wet after application. LOCTITE® SF 7909 is a translucent, water-based, polyethylene glycol, anti-weld spatter liquid surface treatment that stays wet... | |
| Wear Resistant Coatings - LOCTITE PC 7383 | |
| Zinc/Calcium phosphate immersion pre-treatment for the conversion of steel and zinc-coated steel material by improving chemical adhesion. BONDERITE® M-ZN 880 (known as GRANODINE 880) is a liquid Zinc/Calcium phosphate immersion... |