Henkel Corporation - Industrial Datasheets for Mold Releases and Release Agents
Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface.
Mold Releases and Release Agents: Learn more
| Product Name | Notes |
|---|---|
| Contact Us LOCTITE® Freeze & Release Penetrating Oil instantly freezes seized and rusted bolts, nuts and studs down to -38°F(-39°C). The exceptional shock-freeze effect of this penetrating oil causes microscopic... | |
| Clear aerosol containing aliphatic naphtha which has been designed to form a semi-permanent release interface on mold surfaces. LOCTITE® FREKOTE 810NC is a clear aerosol containing aliphatic naphtha which has... | |
| Clear, all-purpose, silicone-based mold release agent with a special lubricant, which provides optimum release along with surface conditioning. LOCTITE® FREKOTE® AC4368 is a clear, all-purpose, silicone-based mold release agent. It... | |
| Clear, solvent-based, moisture-cured, epoxy mould release agent for advanced composites and FRP polyester parts. LOCTITE® FREKOTE 770NC is a clear, solvent-based, moisture-cured, epoxy mould release agent for advanced composites and... | |
| Clear, solvent-based, moisture-cured, semi-permanent polymer mould release agent which provides multiple release for most moulding processes. LOCTITE® FREKOTE 44NC is a clear, solvent-based, moisture-cured, semi-permanent mould release polymer with high... | |
| Clear, solvent-based, moisture-cured, semi-permanent release polymer with reduced odor. LOCTITE® FREKOTE 55NC is a clear, solvent-based, moisture-cured, semi-permanent release polymer with reduced odor. It is designed to provide multiple release... | |
| Forms a thick, inert, thermally stable coating compatible with most solvent-based Frekote release agents. LOCTITE® FREKOTE CS122 forms a thick, inert, thermally stable coating compatible with most solvent-based Frekote release... | |
| Frekote 1450-HS Mold Release Agent is a water based solution specifically formulated for use with resin / asbestos products. This product is extremely effective at releasing asbestos / phenolic resin... | |
| Frekote 1711 silicone mold release agent offers superb release properties, choice of finish, and excellent part detail to meet your specific molding requirements. All of these solvent based products can... | |
| Frekote 700-NC offers excellent release properties for the most demanding applications and is a great all-purpose release agent. Frekote 700-NC releases epoxies, polyester resins, thermoplastics, rubber compounds and most other... | |
| Frekote CUR has been designed to form a semi-permanent release coating on the mold surface for rigid, cast polyurethane products. Frekote Cast Urethane Release is a specialty mold release intended... | |
| Frekote EFR is designed specifically as a semi-permanent, polymeric release agent for flange sealing on composite molds. EFR chemically bonds to the mold surface and is ideal for use with... | |
| Frekote EXITT is a silicone based, sacrificial mold release developed for urethane elastomer systems. It gives a high gloss finish with a precise retention of the mold detail with no... | |
| Frekote EXITT-EM is a water based silicone emulsion that offers superb release properties, excellent part detail, and provides a water-based alternative to solvent-based products to meet your specific molding requirements. | |
| Frekote FMS-100 is a solvent-based sealer specifically formulated for use on FRP, epoxy, or other composite mold surfaces. FMS-100 must be used when using green, or new, molds with microporosity... | |
| Frekote LIFFTis a silicone, solvent based, sacrificialmold release agent that offers a high gloss finish with excellent part detail and mold geometry retention. This product can be applied to steel,... | |
| Frekote WOLO LV is a unique polymer release agent that quickly cures and provides for multiple releases of all polyester resins. Application and use of a release agent has never... | |
| Frekote WOLO-HL is a solvent-based polymer release agent for fiberglass reinforced polyester (FRP) composites with a unique high slip formulation that cures quickly and provides multiple releases for low VOC... | |
| Frekote® Aqualine® R-150™ is a water based semi-permanent relea se agent for rubber and silicone applications. R-150 provides higher slip and better release than Frekote Aqualine R-120™ and Frekote Aqualine R-110™. | |
| Frekote® Aqualine® R-95™ is a water based release agent for rubber application where rubber release is very important. R-95 provides easy release and less mold build-ups. | |
| Frekote® Aqualine® Rotolease™ is a water based release agent designed for rotational molding applications. It provides excellent release for all resins such as PP, PE, polycarbonate and others. | |
| Frekote® WOLO HS™ is a unique polymer release agent with high slip characteristics developed for release of low VOC gel-coat and other tough releasing polyester structures. Application of this product... | |
| Hot mold, touch up liquid version of LOCTITE FREKOTE 44-NC. It is formulated for use on molds with temperatures above +140 °F (+60 °C). LOCTITE® FREKOTE® HMT is a clear,... | |
| LOCTITE® FREKOTE LIFFT-I is a silicone, solvent based, sacrificialmold release agent that offers a high gloss finish with excellent part detail and mold geometry retention. This product can be applied... | |
| LOCTITE® FREKOTE 1450 is a water based sacrificial mold release agent specifically formulated for use with resin/asbestos products. It has been extremely effective in releasing resin/asbestos mixtures molded at 150... | |
| Sacrificial mold release agent aerosol spray which offers superb release properties, choice of finish to meet specific molding requirements. LOCTITE® FREKOTE EXITT-I is a clear, solvent-based, sacrificial mold release agent... | |
| Sacrificial silicone mold release agent designed for releasing sand cores from metal tooling in the precision sand casting industry. LOCTITE® FREKOTE® REL-EAZE is a clear, colorless, sacrificial silicone mold release... | |
| Semi-permanent liquid mold release agent designed for molds with surface temperatures higher than +302 °F (+150 °C). LOCTITE® FREKOTE 800NC is a clear, semi-permanent liquid mold release agent designed for... | |
| Solvent based polymer mold sealer formulated for composite and metal molds with micro porosity problems, small surface scratches or imperfections. LOCTITE® FREKOTE® B15 is a clear, colorless, solvent based polymer... | |
| Solvent-based clear mold release agent. Contains a unique polymer to release gel-coated fiberglass reinforced/filled polyester composites. LOCTITE® FREKOTE SOLO® is a clear, solvent-based mold release agent. The product contains a... | |
| Solvent-based mold release polymer designed to form a semi-permanent release coating on the mold surface for rigid, cast polyurethane products. LOCTITE® FREKOTE® PUR-NC is a clear, colorless to slight yellow,... | |
| Unique combination of wax and a FREKOTE semi-permanent polymer release agent. Offers ease-of-application and complete mould coverage. LOCTITE® FREKOTE FrewaX is a unique combination of a wax and a FREKOTE... | |
| Unique mould release agent formulated specifically for FRP gelcoats and associated resin systems. LOCTITE® FREKOTE FRP-NC is a unique release interface formulated specifically for FRP gelcoats and associated resin systems. | |
| Water-based mould release emulsion whose high slip properties make it ideal for difficult-to-release rubbers and especially highly abrasive compounds. LOCTITE® FREKOTE R180 is a water-based mould release emulsion whose high... | |
| Water-based mould release emulsion whose high slip properties make it ideal for difficult-to-release rubbers such as EPDM and highly filled elastomers. LOCTITE® FREKOTE R220 is a water-based mould release emulsion... | |
| Water-based release agent designed to provide multiple releases per application with no contaminating transfer. LOCTITE® FREKOTE C200 is a water-based release agent designed to provide multiple releases per application with... | |
| Water-based, semi-permanent mould release agent for rubber applications demanding minimal mould build-up and low transfer. LOCTITE® FREKOTE R120 is a water-based, semi-permanent release agent for rubber moulding. When applied to... |